Moore Fans LLC Class 10000 Automatic Series 60 CSP

Description
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Description
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Suppliers

Company
Product
Description
Supplier Links
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Marceline, MO, USA
Class 10000 Automatic
Series 60 CSP
Class 10000 Automatic Series 60 CSP
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions.
  • PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier.
  • IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
  • ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Supplier's Site
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Marceline, MO, USA
Class 10000 Automatic
Series 60 CSP
Class 10000 Automatic Series 60 CSP
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions.
  • PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier.
  • IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
  • ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Supplier's Site
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Marceline, MO, USA
Class 10000 Automatic
Series 60 CSP
Class 10000 Automatic Series 60 CSP
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions.
  • PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier.
  • IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
  • ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Supplier's Site
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Marceline, MO, USA
Class 10000 Automatic
Series 60 CSP
Class 10000 Automatic Series 60 CSP
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions.
  • PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier.
  • IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
  • ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Supplier's Site
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Marceline, MO, USA
Class 10000 Automatic
Series 60 CSP
Class 10000 Automatic Series 60 CSP
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions.
  • PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier.
  • IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
  • ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Supplier's Site
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Marceline, MO, USA
Class 10000 Automatic
Series 60 CSP
Class 10000 Automatic Series 60 CSP
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions.
  • PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier.
  • IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
  • ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Supplier's Site
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Marceline, MO, USA
Class 10000 Automatic
Series 60 CSP
Class 10000 Automatic Series 60 CSP
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions.
  • PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier.
  • IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
  • ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Supplier's Site
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Marceline, MO, USA
Class 10000 Automatic
Series 60 CSP
Class 10000 Automatic Series 60 CSP
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions.
  • PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier.
  • IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
  • ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Supplier's Site
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Marceline, MO, USA
Class 10000 Automatic
Series 60 CSP
Class 10000 Automatic Series 60 CSP
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions.
  • PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier.
  • IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
  • ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Supplier's Site
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Marceline, MO, USA
Class 10000 Automatic
Series 60 CSP
Class 10000 Automatic Series 60 CSP
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions.
  • PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier.
  • IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
  • ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Supplier's Site
Class 10000 Automatic - Series 60 CSP - Moore Fans LLC
Marceline, MO, USA
Class 10000 Automatic
Series 60 CSP
Class 10000 Automatic Series 60 CSP
Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions. PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier. IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue. ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature control is a must because the blade angle can be varied while the fan is in operation.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extreme operating conditions.
  • PNEUMATICALLY ACTUATED: Automatic fans are pneumatically actuated with a standard instrument air of 3-15 psi variable and a constant 55 psi supply. Other instrument ranges are available on request and optional movement on air failure to maximum, minimum or locked in last position.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted while the fan is in operation.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIETEAMR: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment, by as much as +/-1.5 inches (3.81 cm), making installation easier.
  • IDEAL FOR VARIABLE SPEED: With the use of Moore's resilient mount system, there are virtually no resonant frequencies and thus, no critical speeds to be avoided.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 12 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
  • ORCHD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost.
Supplier's Site

Technical Specifications

  Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC
Product Category Impellers Impellers Impellers Impellers Impellers Impellers Impellers Impellers Impellers Impellers Impellers
Product Number Series 60 CSP Series 60 CSP Series 60 CSP Series 60 CSP Series 60 CSP Series 60 CSP Series 60 CSP Series 60 CSP Series 60 CSP Series 60 CSP Series 60 CSP
Product Name Class 10000 Automatic Class 10000 Automatic Class 10000 Automatic Class 10000 Automatic Class 10000 Automatic Class 10000 Automatic Class 10000 Automatic Class 10000 Automatic Class 10000 Automatic Class 10000 Automatic Class 10000 Automatic
Application HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers
Outside Diameter 228 inch (5791 mm) 192 inch (4877 mm) 168 inch (4267 mm) 216 inch (5486 mm) 156 inch (3962 mm) 132 inch (3353 mm) 204 inch (5182 mm) 120 inch (3048 mm) 144 inch (3658 mm) 180 inch (4572 mm) 240 inch (6096 mm)
Bore Size 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm)
Number of Blades or Vanes 12 12 12 12 12 12 12 12 12 12 12
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Impeller, 11in Dia, 1in Bore - HEI011100 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 11 inch (279 mm)
Bore Size 1 inch (25.4 mm)
View Details
 - TEK BC Airfoil Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application Replacement Impellers
Outside Diameter 18 inch (457 mm)
Type ClosedRadial
View Details
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 84 inch (2134 mm)
Bore Size 2.94 inch (74.63 mm)
View Details