Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in eight hub sizes (series) in fan diameters from 3 ft (.91 M) to 16 ft (4.9 M) of all aluminum construction.
CLASS 5000 FANS FEATURES
Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in eight hub sizes (series) in fan diameters from 3 ft (.91 M) to 16 ft (4.9 M) of all aluminum construction.
CLASS 5000 FANS FEATURES
Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in eight hub sizes (series) in fan diameters from 3 ft (.91 M) to 16 ft (4.9 M) of all aluminum construction.
CLASS 5000 FANS FEATURES
Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in eight hub sizes (series) in fan diameters from 3 ft (.91 M) to 16 ft (4.9 M) of all aluminum construction.
CLASS 5000 FANS FEATURES
Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in eight hub sizes (series) in fan diameters from 3 ft (.91 M) to 16 ft (4.9 M) of all aluminum construction.
CLASS 5000 FANS FEATURES
Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in eight hub sizes (series) in fan diameters from 3 ft (.91 M) to 16 ft (4.9 M) of all aluminum construction.
CLASS 5000 FANS FEATURES
Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in eight hub sizes (series) in fan diameters from 3 ft (.91 M) to 16 ft (4.9 M) of all aluminum construction.
CLASS 5000 FANS FEATURES
Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in eight hub sizes (series) in fan diameters from 3 ft (.91 M) to 16 ft (4.9 M) of all aluminum construction.
CLASS 5000 FANS FEATURES
Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in eight hub sizes (series) in fan diameters from 3 ft (.91 M) to 16 ft (4.9 M) of all aluminum construction.
CLASS 5000 FANS FEATURES
| Moore Fans LLC | Moore Fans LLC | Moore Fans LLC | Moore Fans LLC | Moore Fans LLC | Moore Fans LLC | Moore Fans LLC | Moore Fans LLC | Moore Fans LLC | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Impellers | Impellers | Impellers | Impellers | Impellers | Impellers | Impellers | Impellers | Impellers |
| Product Number | Series 49 Manual Extended | Series 49 Manual Extended | Series 49 Manual Extended | Series 49 Manual Extended | Series 49 Manual Extended | Series 49 Manual Extended | Series 49 Manual Extended | Series 49 Manual Extended | Series 49 Manual Extended |
| Product Name | Class 5000 | Class 5000 | Class 5000 | Class 5000 | Class 5000 | Class 5000 | Class 5000 | Class 5000 | Class 5000 |
| Application | HeatExchangers; Cooling Towers, Efficiency Applications | HeatExchangers; Cooling Towers, Efficiency Applications | HeatExchangers; Cooling Towers, Efficiency Applications | HeatExchangers; Cooling Towers, Efficiency Applications | HeatExchangers; Cooling Towers, Efficiency Applications | HeatExchangers; Cooling Towers, Efficiency Applications | HeatExchangers; Cooling Towers, Efficiency Applications | HeatExchangers; Cooling Towers, Efficiency Applications | HeatExchangers; Cooling Towers, Efficiency Applications |
| Outside Diameter | 168 inch (4267 mm) | 144 inch (3658 mm) | 156 inch (3962 mm) | 192 inch (4877 mm) | 132 inch (3353 mm) | 180 inch (4572 mm) | 96 inch (2438 mm) | 120 inch (3048 mm) | 108 inch (2743 mm) |
| Bore Size | 3.75 inch (95.25 mm) | 3.75 inch (95.25 mm) | 3.75 inch (95.25 mm) | 3.75 inch (95.25 mm) | 3.75 inch (95.25 mm) | 3.75 inch (95.25 mm) | 3.75 inch (95.25 mm) | 3.75 inch (95.25 mm) | 3.75 inch (95.25 mm) |
| Number of Blades or Vanes | 10 | 10 | 10 | 10 | 10 | 10 | 10 | 10 | 10 |