Moore Fans LLC Class 10000 Standard Duty Series 30 SD

Description
Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions. CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulti ng in a lower overall cost. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth. ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation. IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided. AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Description
Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions. CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulti ng in a lower overall cost. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth. ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation. IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided. AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Suppliers

Company
Product
Description
Supplier Links
Class 10000 Standard Duty - Series 30 SD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Standard Duty
Series 30 SD
Class 10000 Standard Duty Series 30 SD
Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions. CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulti ng in a lower overall cost. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth. ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation. IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided. AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulting in a lower overall cost.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth.
  • ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation.
  • IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided.
  • AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Standard Duty - Series 30 SD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Standard Duty
Series 30 SD
Class 10000 Standard Duty Series 30 SD
Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions. CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulti ng in a lower overall cost. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth. ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation. IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided. AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulting in a lower overall cost.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth.
  • ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation.
  • IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided.
  • AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Standard Duty - Series 30 SD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Standard Duty
Series 30 SD
Class 10000 Standard Duty Series 30 SD
Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions. CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulti ng in a lower overall cost. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth. ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation. IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided. AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulting in a lower overall cost.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth.
  • ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation.
  • IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided.
  • AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Standard Duty - Series 30 SD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Standard Duty
Series 30 SD
Class 10000 Standard Duty Series 30 SD
Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions. CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulti ng in a lower overall cost. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth. ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation. IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided. AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulting in a lower overall cost.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth.
  • ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation.
  • IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided.
  • AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Standard Duty - Series 30 SD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Standard Duty
Series 30 SD
Class 10000 Standard Duty Series 30 SD
Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions. CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulti ng in a lower overall cost. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth. ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation. IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided. AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulting in a lower overall cost.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth.
  • ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation.
  • IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided.
  • AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Standard Duty - Series 30 SD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Standard Duty
Series 30 SD
Class 10000 Standard Duty Series 30 SD
Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions. CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulti ng in a lower overall cost. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth. ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation. IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided. AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete or inefficientfans, or for new applications.

SPECIAL DESIGN FEATURES:

  • RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved durability, and is ideal underhigh wind and other extreme operating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is anintegral part of the Class 10000. This allows for fewernumber blades for the same performance requirements,resulting in a lower overall cost.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle canbe adjusted without removing the fan blades.RING DEPTHThe Class 10000 has been designed to operate in a reduced fan ringdepth.
  • ADJUSTABLE DIAMETER: In order to operate the fan mostefficiently and quietly as possible, the Class 10000 has been designedto permit fan diameter adjustment by as much as +/-1.5 inches (3.81cm), greatly easing installation.
  • IDEAL FOR VARIABLE SPEED: With the use ofMoore's resilient mount system, thereare virtually no resonant frequencies and thus, no critical speeds tobe avoided.
  • AVAILABLE BLADES: The fan is available inboth odd and even number ofblades, up to 8 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site

Technical Specifications

  Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC
Product Category Impellers Impellers Impellers Impellers Impellers Impellers
Product Number Series 30 SD Series 30 SD Series 30 SD Series 30 SD Series 30 SD Series 30 SD
Product Name Class 10000 Standard Duty Class 10000 Standard Duty Class 10000 Standard Duty Class 10000 Standard Duty Class 10000 Standard Duty Class 10000 Standard Duty
Application HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers
Outside Diameter 108 inch (2743 mm) 60 inch (1524 mm) 84 inch (2134 mm) 96 inch (2438 mm) 120 inch (3048 mm) 72 inch (1829 mm)
Bore Size 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm) 3.75 inch (95.25 mm)
Number of Blades or Vanes 7 7 7 7 7 7
Unlock Full Specs
to access all available technical data

Similar Products

3 Blade Propeller, LH, Sq, 11
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 11 inch (279 mm)
Bore Size 1.25 inch (31.75 mm)
View Details
 - TEK BC Airfoil Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application Replacement Impellers
Outside Diameter 18 inch (457 mm)
Type ClosedRadial
View Details
Class 10000 Heavy Duty - Series 36 HD - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 120 inch (3048 mm)
Bore Size 3.75 inch (95.25 mm)
View Details