Moore Fans LLC Class 10000 Heavy Duty Series 24 HD

Description
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Description
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Suppliers

Company
Product
Description
Supplier Links
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Heavy Duty
Series 24 HD
Class 10000 Heavy Duty Series 24 HD
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch.

SPECIAL DESIGN FEATURES:

  • STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability.
  • RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Heavy Duty
Series 24 HD
Class 10000 Heavy Duty Series 24 HD
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch.

SPECIAL DESIGN FEATURES:

  • STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability.
  • RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Heavy Duty
Series 24 HD
Class 10000 Heavy Duty Series 24 HD
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch.

SPECIAL DESIGN FEATURES:

  • STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability.
  • RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Heavy Duty
Series 24 HD
Class 10000 Heavy Duty Series 24 HD
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch.

SPECIAL DESIGN FEATURES:

  • STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability.
  • RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Heavy Duty
Series 24 HD
Class 10000 Heavy Duty Series 24 HD
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch.

SPECIAL DESIGN FEATURES:

  • STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability.
  • RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Heavy Duty
Series 24 HD
Class 10000 Heavy Duty Series 24 HD
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch.

SPECIAL DESIGN FEATURES:

  • STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability.
  • RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Heavy Duty
Series 24 HD
Class 10000 Heavy Duty Series 24 HD
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch.

SPECIAL DESIGN FEATURES:

  • STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability.
  • RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Heavy Duty
Series 24 HD
Class 10000 Heavy Duty Series 24 HD
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch.

SPECIAL DESIGN FEATURES:

  • STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability.
  • RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Heavy Duty
Series 24 HD
Class 10000 Heavy Duty Series 24 HD
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch.

SPECIAL DESIGN FEATURES:

  • STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability.
  • RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site
Class 10000 Heavy Duty - Series 24 HD - Moore Fans LLC
Marceline, MO, USA
Class 10000 Heavy Duty
Series 24 HD
Class 10000 Heavy Duty Series 24 HD
Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch. SPECIAL DESIGN FEATURES: STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability. RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions. CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade. BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades. RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth. ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation. AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance. LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.

Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with manual adjustable pitch.

SPECIAL DESIGN FEATURES:

  • STRENGTHENED DESIGN: The Class 10000 Heavy Duty has been strengthened in proportion with the increased duty for engine drive and larger fan diameter applications. It has an increased hub tube diameter of three inches for added strength and durability.
  • RESILIENT BLADE MOUNTING: The Class 10000, with a diameter up to 24 ft. (7.32 m), utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade. This mounting system provides improved durability, and is ideal under high wind and other extremeoperating conditions.
  • CHORD WIDTH: An increased chord width to improve performance is an integral part of the Class 10000. This allows for fewer number blades for the same performance requirements, resulting in a lower overall cost. The Class 10000 is available with the Standard Chord (SC) blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as the SC. The EC also has a lower noise level at the same tip speed as the SC blade.
  • BLADE ANGLE ADJUSTMENT: To provide an operator friendly design, the Class 10000 blade angle can be adjusted without removing the fan blades.
  • RING DEPTH: The Class 10000 has been designed to operate in a reduced fan ring depth.
  • ADJUSTABLE DIAMETER: In order to operate the fan most efficiently and quietly as possible, the Class 10000 has been designed to permit fan diameter adjustment by as much as +/-1.5 inches (3.81 cm), greatly easing installation.
  • AVAILABLE BLADES: The fan is available in both odd and even number of blades, up to 16 blades for maximum performance.
  • LOW NOISE: The wider chord width allows for the fans to meet the same airflow requirements at lower speeds. Vortex (VT) tips are available with the Class 10000 for a noise reduction of 2-3 dB. The combination of Vortex tips, wider chord width and increased number of blades makes the Class 10000 the fan of choice for applications where noise levels are an issue.
Supplier's Site

Technical Specifications

  Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC
Product Category Impellers Impellers Impellers Impellers Impellers Impellers Impellers Impellers Impellers Impellers
Product Number Series 24 HD Series 24 HD Series 24 HD Series 24 HD Series 24 HD Series 24 HD Series 24 HD Series 24 HD Series 24 HD Series 24 HD
Product Name Class 10000 Heavy Duty Class 10000 Heavy Duty Class 10000 Heavy Duty Class 10000 Heavy Duty Class 10000 Heavy Duty Class 10000 Heavy Duty Class 10000 Heavy Duty Class 10000 Heavy Duty Class 10000 Heavy Duty Class 10000 Heavy Duty
Application HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers
Outside Diameter 84 inch (2134 mm) 60 inch (1524 mm) 96 inch (2438 mm) 48 inch (1219 mm) 48 inch (1219 mm) 72 inch (1829 mm) 72 inch (1829 mm) 60 inch (1524 mm) 96 inch (2438 mm) 84 inch (2134 mm)
Bore Size 2.94 inch (74.63 mm) 2.94 inch (74.63 mm) 2.94 inch (74.63 mm) 2.94 inch (74.63 mm) 2.75 inch (69.85 mm) 2.75 inch (69.85 mm) 2.94 inch (74.63 mm) 2.75 inch (69.85 mm) 2.75 inch (69.85 mm) 2.75 inch (69.85 mm)
Number of Blades or Vanes 6 6 6 6 6 6 6 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

F98 Impeller - 09-842B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 3.74 inch (95 mm)
Number of Blades or Vanes 12
View Details
 - TMK Motorized BC Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir (optional feature); CompressorRefrigeration (optional feature); HeatExchangers (optional feature); Fume Hoods, Semiconductor, Medical
Outside Diameter 20.2 inch (513 mm)
Type ClosedRadial
View Details
Class 5000 - Series 73 Manual - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers, Efficiency Applications
Outside Diameter 264 inch (6706 mm)
Bore Size 5.5 inch (140 mm)
View Details