Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CEILING FANS
MONTE CARLO FAN COMPANY
5DH52TW -- 52" DESIGNER HUGGER FAN - TEXTURED WHITE
Monte Carlo Fan Company
52" Designer Hugger Fan - Textured White
5DH52TW
Description
Fixture is operated with pullchain
Monte Carlo Fan Company
Done
Description
Fixture is operated with pullchain
Suppliers
Company
Product
Description
Supplier Links
Monte Carlo Fan Company
Riverside, NJ, USA
52" Designer Hugger Fan - Textured White
5DH52TW
52" Designer Hugger Fan - Textured White
5DH52TW
Fixture is operated with pullchain
Fixture is operated with pullchain
Supplier's Site
Technical Specifications
Monte Carlo Fan Company
Product Category
Ceiling Fans
Product Number
5DH52TW
Product Name
52" Designer Hugger Fan - Textured White
Unlock Full Specs
to access all available technical data
Similar Products
Maxim Lighting International
Basic-Max 52" Ceiling Fan White/Light Oak Blades
89905MW
View Details
Monte Carlo Fan Company
St Ives Fan - Blades Separate - Tuscan Bronz
5SITB
View Details
Airmaster Fan Company
Ceiling Fans 56"
Airmaster
View Details
National Fan Company
Circulating Indoor/Outdoor Fan
NFC-LF18HVW
View Details