Montalvo Corporation Tension Controllers S-3100-Digital

Description
Montalvo’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Users may select the performance features best suited to an application from a wide variety of control tools. S-3100's non-volatile memory stores all settings in the event of a power failure. In addition, the control can store and recall up to 14 sets of control parameters for different materials. LEDs provide status information on Tension On/Off, Auto/Manual, Soft Start and Anti-Coast. Features Analog and digital display of tension Controller directed calibration procedure One button controller tuning Works with semiconductor, foil gauge or DC LVDT load cells User adjustable soft start, anti-coast and inetia compensation All settings can be displayed in Imperial or Metric units Sample, hold and ratio splice function Bumpless transfer - auto/manual and manual/auto Rewind taper without additional input Remote setpoint capability On-line HELP messages
Description
Montalvo’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Users may select the performance features best suited to an application from a wide variety of control tools. S-3100's non-volatile memory stores all settings in the event of a power failure. In addition, the control can store and recall up to 14 sets of control parameters for different materials. LEDs provide status information on Tension On/Off, Auto/Manual, Soft Start and Anti-Coast. Features Analog and digital display of tension Controller directed calibration procedure One button controller tuning Works with semiconductor, foil gauge or DC LVDT load cells User adjustable soft start, anti-coast and inetia compensation All settings can be displayed in Imperial or Metric units Sample, hold and ratio splice function Bumpless transfer - auto/manual and manual/auto Rewind taper without additional input Remote setpoint capability On-line HELP messages

Suppliers

Company
Product
Description
Supplier Links
Tension Controllers - S-3100-Digital - Montalvo Corporation
Gorham, ME, USA
Tension Controllers
S-3100-Digital
Tension Controllers S-3100-Digital
Montalvo’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Users may select the performance features best suited to an application from a wide variety of control tools. S-3100's non-volatile memory stores all settings in the event of a power failure. In addition, the control can store and recall up to 14 sets of control parameters for different materials. LEDs provide status information on Tension On/Off, Auto/Manual, Soft Start and Anti-Coast. Features Analog and digital display of tension Controller directed calibration procedure One button controller tuning Works with semiconductor, foil gauge or DC LVDT load cells User adjustable soft start, anti-coast and inetia compensation All settings can be displayed in Imperial or Metric units Sample, hold and ratio splice function Bumpless transfer - auto/manual and manual/auto Rewind taper without additional input Remote setpoint capability On-line HELP messages

Montalvo’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control.

Users may select the performance features best suited to an application from a wide variety of control tools. S-3100's non-volatile memory stores all settings in the event of a power failure. In addition, the control can store and recall up to 14 sets of control parameters for different materials. LEDs provide status information on Tension On/Off, Auto/Manual, Soft Start and Anti-Coast.

Features

  • Analog and digital display of tension
  • Controller directed calibration procedure
  • One button controller tuning
  • Works with semiconductor, foil gauge or DC LVDT load cells
  • User adjustable soft start, anti-coast and inetia compensation
  • All settings can be displayed in Imperial or Metric units
  • Sample, hold and ratio splice function
  • Bumpless transfer - auto/manual and manual/auto
  • Rewind taper without additional input
  • Remote setpoint capability
  • On-line HELP messages

Technical Specifications

  Montalvo Corporation
Product Category Web Controllers
Product Number S-3100-Digital
Product Name Tension Controllers
Control Limit
Features Rate Indication/ Control
Form Factor Chassis
Interface Switches; Digital Front Panel
Web Tension Indication/ Control
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Digital Tension Controller - CMGZ612 - FMS USA, Inc.
Specs
Features PLC
Form Factor Chassis
Interface Digital Front Panel
View Details
Tension Controllers - X-3400-Rewind - Montalvo Corporation
Specs
Control Limit
Features Rate Indication/ Control
Form Factor Chassis
View Details