Basic non-contact Optical Tachometer
Pocket Tach 99 is a digital, battery-powered portable non-contact optical tachometer (red LED), which operates up to 36 inches from a reflective tape target using an LED light source. The ergonomic design allows safe, direct line-of-sight viewing of both the rotating target and the display at the same time, while providing a no-slip rubber surface for single hand operation. Pocket Tach 99 in the value-leader of the world-class Pocket Tach Series from Monarch.
All Pocket Tach Series instruments provide a unique ergonomic design which allows you to safely observe both the display and the rotating target at the same time.
| Monarch Instrument | |
|---|---|
| Product Category | Tachometers |
| Product Number | Pocket Tach PT99 |
| Product Name | Non-contact Optical Tachometer |
| Tachometer Type | Instrument / Sensor Package |
| Sensor Technology | Non Contact; (Photoelectric (Optical, Infrared)) |
| Form Factor | Handheld |
| Features | Battery Powered |
| Operating Temperature | 40 to 105 F (4 to 41 C) |