Monarch Instrument Nova-Strobe Digital Portable AC Powered Stroboscope DAX

Description
The Nova-Strobe series represents the latest in portable stroboscope technology. The dax offers powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The dax AC powered stroboscope (115 or 230 Vac) is designed for continuous cool operation, and weighs only 1.5 lbs. (0.68 kg). Features Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want. The all digital controlled microprocessor keeps readings rock steady dax Kit, includes carry case and spare lamp Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 20,000 fpm limit Store and recall up to 6 user selectable values. Last measurement memory, even with the power off Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors. NIST Certificate of Calibration included The Nova-Strobe series represents the latest in portable stroboscope technology. The DAX offers powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The DAX AC powered stroboscope (115 or 230 Vac) is designed for continuous cool operation, and weighs only 1.5 lbs. (0.68 kg).
Datasheet
Description
The Nova-Strobe series represents the latest in portable stroboscope technology. The dax offers powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The dax AC powered stroboscope (115 or 230 Vac) is designed for continuous cool operation, and weighs only 1.5 lbs. (0.68 kg). Features Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want. The all digital controlled microprocessor keeps readings rock steady dax Kit, includes carry case and spare lamp Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 20,000 fpm limit Store and recall up to 6 user selectable values. Last measurement memory, even with the power off Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors. NIST Certificate of Calibration included The Nova-Strobe series represents the latest in portable stroboscope technology. The DAX offers powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The DAX AC powered stroboscope (115 or 230 Vac) is designed for continuous cool operation, and weighs only 1.5 lbs. (0.68 kg).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nova-Strobe Digital Portable AC Powered Stroboscope - DAX - Monarch Instrument
Amherst, NH, USA
Nova-Strobe Digital Portable AC Powered Stroboscope
DAX
Nova-Strobe Digital Portable AC Powered Stroboscope DAX
The Nova-Strobe series represents the latest in portable stroboscope technology. The dax offers powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The dax AC powered stroboscope (115 or 230 Vac) is designed for continuous cool operation, and weighs only 1.5 lbs. (0.68 kg). Features Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want. The all digital controlled microprocessor keeps readings rock steady dax Kit, includes carry case and spare lamp Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 20,000 fpm limit Store and recall up to 6 user selectable values. Last measurement memory, even with the power off Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors. NIST Certificate of Calibration included The Nova-Strobe series represents the latest in portable stroboscope technology. The DAX offers powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The DAX AC powered stroboscope (115 or 230 Vac) is designed for continuous cool operation, and weighs only 1.5 lbs. (0.68 kg).

The Nova-Strobe series represents the latest in portable stroboscope technology. The dax offers powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate.

The dax AC powered stroboscope (115 or 230 Vac) is designed for continuous cool operation, and weighs only 1.5 lbs. (0.68 kg).

Features

  • Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want. The all digital controlled microprocessor keeps readings rock steady
  • dax Kit, includes carry case and spare lamp
  • Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments
  • Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 20,000 fpm limit
  • Store and recall up to 6 user selectable values. Last measurement memory, even with the power off
  • Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz)
  • Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors.
  • NIST Certificate of Calibration included

The Nova-Strobe series represents the latest in portable stroboscope technology. The DAX offers powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate.

The DAX AC powered stroboscope (115 or 230 Vac) is designed for continuous cool operation, and weighs only 1.5 lbs. (0.68 kg).

Supplier's Site Datasheet

Technical Specifications

  Monarch Instrument
Product Category Stroboscope Instruments
Product Number DAX
Product Name Nova-Strobe Digital Portable AC Powered Stroboscope
Instrument Type Handheld; Portable
Flash Rate Range 30 to 20000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
Flash Duration 10 µs
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
Portable Digital Industrial Stroboscope - HHT41B - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 100 to 12500 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
 - Cricket - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 6000 FPM (Flashes/min)
Flash Duration 100 µs
View Details