Monarch Instrument Stroboscope 6235-010

Description
Product Highlights Diagnostic Inspection and RPM Checks Accepts Remote Sensors Tripod Mounting Bushing (1/4-20) CE Marked, RoHS Compliant NIST Certificate Included Compact Pocket Sized Package Intuitive One Hand Operation Flash Range 30 - 300,000 FPM/RPM Display Multiline LCD Accuracy/Resolution .002% of setting or +/- 1 lsd/ 0.01 FPM Light output 1800 Lux @ 6000 FPM, 8 inches (20cm) Flash Energy/Duration Menu adjustable brightness 0.5 to 18 degrees Light Source 7 LED Array Color Temperature 5600°K External Triggers in/out TTL (24Vdc Max) Input. Provides 3.3 Vdc TT output Tachometer Mode 0-250,000 RPM use with optional remote sensor Programmable Memory Yes Internal Phase Shift Yes Phase Delay - Degrees 0.1 to 359.9 degrees Time Delay - mSecs. 0.01 to 1000 msec. Operating Time 5-6 hours typical @ 1800 FPM Power Supply Internal Lithium Ion rechargeable batteries Weight/ Size (L x W x H) 0.57 Lbs (259g) / 7.75" x 2.75" x 2.3" (197 x 70 x 58 mm) Each Unit Includes Strobe Universal 115/230 Recharger with Interchangeable Wall Plugs Manual NIST Calibration
Description
Product Highlights Diagnostic Inspection and RPM Checks Accepts Remote Sensors Tripod Mounting Bushing (1/4-20) CE Marked, RoHS Compliant NIST Certificate Included Compact Pocket Sized Package Intuitive One Hand Operation Flash Range 30 - 300,000 FPM/RPM Display Multiline LCD Accuracy/Resolution .002% of setting or +/- 1 lsd/ 0.01 FPM Light output 1800 Lux @ 6000 FPM, 8 inches (20cm) Flash Energy/Duration Menu adjustable brightness 0.5 to 18 degrees Light Source 7 LED Array Color Temperature 5600°K External Triggers in/out TTL (24Vdc Max) Input. Provides 3.3 Vdc TT output Tachometer Mode 0-250,000 RPM use with optional remote sensor Programmable Memory Yes Internal Phase Shift Yes Phase Delay - Degrees 0.1 to 359.9 degrees Time Delay - mSecs. 0.01 to 1000 msec. Operating Time 5-6 hours typical @ 1800 FPM Power Supply Internal Lithium Ion rechargeable batteries Weight/ Size (L x W x H) 0.57 Lbs (259g) / 7.75" x 2.75" x 2.3" (197 x 70 x 58 mm) Each Unit Includes Strobe Universal 115/230 Recharger with Interchangeable Wall Plugs Manual NIST Calibration

Suppliers

Company
Product
Description
Supplier Links
Stroboscope - 6235-010 - Transcat, Inc.
Rochester, NY, USA
Stroboscope
6235-010
Stroboscope 6235-010
Product Highlights Diagnostic Inspection and RPM Checks Accepts Remote Sensors Tripod Mounting Bushing (1/4-20) CE Marked, RoHS Compliant NIST Certificate Included Compact Pocket Sized Package Intuitive One Hand Operation Flash Range 30 - 300,000 FPM/RPM Display Multiline LCD Accuracy/Resolution .002% of setting or +/- 1 lsd/ 0.01 FPM Light output 1800 Lux @ 6000 FPM, 8 inches (20cm) Flash Energy/Duration Menu adjustable brightness 0.5 to 18 degrees Light Source 7 LED Array Color Temperature 5600°K External Triggers in/out TTL (24Vdc Max) Input. Provides 3.3 Vdc TT output Tachometer Mode 0-250,000 RPM use with optional remote sensor Programmable Memory Yes Internal Phase Shift Yes Phase Delay - Degrees 0.1 to 359.9 degrees Time Delay - mSecs. 0.01 to 1000 msec. Operating Time 5-6 hours typical @ 1800 FPM Power Supply Internal Lithium Ion rechargeable batteries Weight/ Size (L x W x H) 0.57 Lbs (259g) / 7.75" x 2.75" x 2.3" (197 x 70 x 58 mm) Each Unit Includes Strobe Universal 115/230 Recharger with Interchangeable Wall Plugs Manual NIST Calibration

Product Highlights

  • Diagnostic Inspection and RPM Checks
  • Accepts Remote Sensors
  • Tripod Mounting Bushing (1/4-20)
  • CE Marked, RoHS Compliant
  • NIST Certificate Included
  • Compact Pocket Sized Package
  • Intuitive One Hand Operation
  • Flash Range 30 - 300,000 FPM/RPM
  • Display Multiline LCD
  • Accuracy/Resolution .002% of setting or +/- 1 lsd/ 0.01 FPM
  • Light output 1800 Lux @ 6000 FPM, 8 inches (20cm)
  • Flash Energy/Duration Menu adjustable brightness 0.5 to 18 degrees
  • Light Source 7 LED Array
  • Color Temperature 5600°K
  • External Triggers in/out TTL (24Vdc Max) Input. Provides 3.3 Vdc TT output
  • Tachometer Mode 0-250,000 RPM use with optional remote sensor
  • Programmable Memory Yes
  • Internal Phase Shift Yes
  • Phase Delay - Degrees 0.1 to 359.9 degrees
  • Time Delay - mSecs. 0.01 to 1000 msec.
  • Operating Time 5-6 hours typical @ 1800 FPM
  • Power Supply Internal Lithium Ion rechargeable batteries
  • Weight/ Size (L x W x H) 0.57 Lbs (259g) / 7.75" x 2.75" x 2.3" (197 x 70 x 58 mm)

Each Unit Includes

  • Strobe
  • Universal 115/230 Recharger with Interchangeable Wall Plugs
  • Manual
  • NIST Calibration
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number 6235-010
Product Name Stroboscope
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
 - Guardian LOL-10 - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 9600 FPM (Flashes/min)
Flash Duration 20 µs
View Details