Monarch Instrument LED Stroboscope/Tachometer Kit 6241-011

Description
Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Has all the features of the 300 and adds an additional standard battery pack, remote laser docking station, phase delay,time delay and virtual slow motion. Light output: 3400 Lux @ 6000 FPM, 12 inches (30.48cm), 2 deg. duty cycle, Max light output: 24,000 Lux Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4"x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing
Description
Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Has all the features of the 300 and adds an additional standard battery pack, remote laser docking station, phase delay,time delay and virtual slow motion. Light output: 3400 Lux @ 6000 FPM, 12 inches (30.48cm), 2 deg. duty cycle, Max light output: 24,000 Lux Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4"x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing

Suppliers

Company
Product
Description
Supplier Links
LED Stroboscope/Tachometer Kit - NOVA-PRO-100-KIT - Transcat, Inc.
Rochester, NY, USA
LED Stroboscope/Tachometer Kit
NOVA-PRO-100-KIT
LED Stroboscope/Tachometer Kit NOVA-PRO-100-KIT
Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Has all the features of the 300 and adds an additional standard battery pack, remote laser docking station, phase delay,time delay and virtual slow motion. Light output: 3400 Lux @ 6000 FPM, 12 inches (30.48cm), 2 deg. duty cycle, Max light output: 24,000 Lux Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4"x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing

Product Highlights

All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter.

Has all the features of the 300 and adds an additional standard battery pack, remote laser docking station, phase delay,time delay and virtual slow motion.

  • Light output: 3400 Lux @ 6000 FPM, 12 inches (30.48cm), 2 deg. duty cycle, Max light output: 24,000 Lux
  • Super bright LED's
  • Integral/removable laser module (optional on 100)
  • Splash resistant IP54 enclosure
  • 1/4"x 20 tripod mount
  • Ergonomic one handed operation
  • Removable rechargeable Li-ion battery
  • Continuous AC operation available
  • Energy efficient with long battery life (9 hours typical)
  • Extremely bright, uniform light output
  • Completely silent
  • Cool operation
  • No lamp replacements
  • Extremely high flash rates (up to 999,999 FPM)
  • Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process
  • Diagnose alignment issues
  • Determine speed of rotating equipment using strobe or built in laser tachometer
  • Troubleshoot high speed automation processes by placing them in virtual slow motion
  • Print quality inspection
  • Textile processing inspection
  • Phase reference balancing
Supplier's Site
Rochester, NY, USA
Nova-Pro 100 Stroboscope Kit
6241-011
Nova-Pro 100 Stroboscope Kit 6241-011
Product Highlights Super bright LED's Integral/removable laser module Splash resistant IP54 enclosure 1/4" x 20 tripod mount Ergonomic one handed operation Reflective LCD Display Energy efficient with long battery life (9-18 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing

Product Highlights

  • Super bright LED's
  • Integral/removable laser module
  • Splash resistant IP54 enclosure
  • 1/4" x 20 tripod mount
  • Ergonomic one handed operation
  • Reflective LCD Display
  • Energy efficient with long battery life (9-18 hours typical)
  • Extremely bright, uniform light output
  • Completely silent
  • Cool operation
  • No lamp replacements
  • Extremely high flash rates (up to 999,999 FPM)
  • Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process
  • Diagnose alignment issues
  • Determine speed of rotating equipment using strobe or built in laser tachometer
  • Troubleshoot high speed automation processes by placing them in virtual slow motion
  • Print quality inspection
  • Textile processing inspection
  • Phase reference balancing
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number NOVA-PRO-100-KIT
Product Name LED Stroboscope/Tachometer Kit
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
 - Cadet - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 12000 FPM (Flashes/min)
Flash Duration 10 µs
View Details