Monarch Instrument Nova-Pro™ LED Stroboscopes/Tachometers 300

Description
We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Nova-Pro™ 100: Designed for simple stroboscopic stop motion inspection and RPM measurement applications. The integral laser module is an optional item that can be added to make the 100 a full featured tachometer. Nova-Pro™ 300: Has all the features of the 100 described above. It includes the integral laser module for tachometer mode or strobe trigger mode and adds a high contrast inverse blue LCD display with back light and touch sensitive number pad for setting flash rates quickly, ultra high intensity LED’s for even more light output, memory for up to 10 preset flash rates, input and output jacks for external sensors or pulse repeater output and NIST calibration certificate. Includes Strobe, integral laser module, standard Li-ion battery pack, battery charging station with interchangeable wall plugs, operation manual and NIST certification. Kit also includes plastic latching carry case. AC Models include 115/230 Vac wall adapter power supply with USA, UK, AUS, Euro adapter plugs and operation manual instead of battery pack and charging station. Features Stroboscope & Tachometer in one! Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4" x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available TTL compatible input/output jacks (300, 500) NIST Certificate of Calibration included with 300 and 500 models Benefits of LED Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Typical Uses Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing
Description
We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Nova-Pro™ 100: Designed for simple stroboscopic stop motion inspection and RPM measurement applications. The integral laser module is an optional item that can be added to make the 100 a full featured tachometer. Nova-Pro™ 300: Has all the features of the 100 described above. It includes the integral laser module for tachometer mode or strobe trigger mode and adds a high contrast inverse blue LCD display with back light and touch sensitive number pad for setting flash rates quickly, ultra high intensity LED’s for even more light output, memory for up to 10 preset flash rates, input and output jacks for external sensors or pulse repeater output and NIST calibration certificate. Includes Strobe, integral laser module, standard Li-ion battery pack, battery charging station with interchangeable wall plugs, operation manual and NIST certification. Kit also includes plastic latching carry case. AC Models include 115/230 Vac wall adapter power supply with USA, UK, AUS, Euro adapter plugs and operation manual instead of battery pack and charging station. Features Stroboscope & Tachometer in one! Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4" x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available TTL compatible input/output jacks (300, 500) NIST Certificate of Calibration included with 300 and 500 models Benefits of LED Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Typical Uses Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing
Datasheet
Datasheet Summary
Powered by GS/AI

The Nova-Pro® 300 LED Stroboscope/Tachometer from Monarch Instrument is a versatile tool designed for visual inspection and speed measurement. It features an integral laser module for tachometer mode, allowing for non-contact RPM measurements. The device is equipped with a high-contrast blue LCD display with backlight and a touch-sensitive keypad for quick flash rate adjustments. It utilizes a high-output LED array, providing a maximum light output of 30,000 lux, suitable for various inspection tasks without interrupting processes. The Nova-Pro 300 is housed in an IP54-rated enclosure, making it resistant to dust and water, and is ergonomically designed for one-handed operation. It includes a removable rechargeable Li-ion battery, offering approximately 9.5 hours of typical operating time, and supports continuous AC operation with an optional adapter. The product also features input/output jacks for external sensors and pulse repeater output, along with programmable memory for up to 10 preset flash rates. A NIST calibration certificate is included, ensuring measurement accuracy. This tool is ideal for applications such as diagnosing alignment issues, inspecting high-speed automation processes, and conducting print quality checks.

Datasheet Summary
Powered by GS/AI

The Nova-Pro® 300 LED Stroboscope/Tachometer from Monarch Instrument is a versatile tool designed for visual inspection and speed measurement. It features an integral laser module for tachometer mode, allowing for non-contact RPM measurements. The device is equipped with a high-contrast blue LCD display with backlight and a touch-sensitive keypad for quick flash rate adjustments. It utilizes a high-output LED array, providing a maximum light output of 30,000 lux, suitable for various inspection tasks without interrupting processes. The Nova-Pro 300 is housed in an IP54-rated enclosure, making it resistant to dust and water, and is ergonomically designed for one-handed operation. It includes a removable rechargeable Li-ion battery, offering approximately 9.5 hours of typical operating time, and supports continuous AC operation with an optional adapter. The product also features input/output jacks for external sensors and pulse repeater output, along with programmable memory for up to 10 preset flash rates. A NIST calibration certificate is included, ensuring measurement accuracy. This tool is ideal for applications such as diagnosing alignment issues, inspecting high-speed automation processes, and conducting print quality checks.

Suppliers

Company
Product
Description
Supplier Links
Nova-Pro™ LED Stroboscopes/Tachometers - 300 - Monarch Instrument
Amherst, NH, USA
Nova-Pro™ LED Stroboscopes/Tachometers
300
Nova-Pro™ LED Stroboscopes/Tachometers 300
We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Nova-Pro™ 100: Designed for simple stroboscopic stop motion inspection and RPM measurement applications. The integral laser module is an optional item that can be added to make the 100 a full featured tachometer. Nova-Pro™ 300: Has all the features of the 100 described above. It includes the integral laser module for tachometer mode or strobe trigger mode and adds a high contrast inverse blue LCD display with back light and touch sensitive number pad for setting flash rates quickly, ultra high intensity LED’s for even more light output, memory for up to 10 preset flash rates, input and output jacks for external sensors or pulse repeater output and NIST calibration certificate. Includes Strobe, integral laser module, standard Li-ion battery pack, battery charging station with interchangeable wall plugs, operation manual and NIST certification. Kit also includes plastic latching carry case. AC Models include 115/230 Vac wall adapter power supply with USA, UK, AUS, Euro adapter plugs and operation manual instead of battery pack and charging station. Features Stroboscope & Tachometer in one! Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4" x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available TTL compatible input/output jacks (300, 500) NIST Certificate of Calibration included with 300 and 500 models Benefits of LED Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Typical Uses Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing

We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter.

Nova-Pro™ 100: Designed for simple stroboscopic stop motion inspection and RPM measurement applications. The integral laser module is an optional item that can be added to make the 100 a full featured tachometer.

Nova-Pro™ 300: Has all the features of the 100 described above. It includes the integral laser module for tachometer mode or strobe trigger mode and adds a high contrast inverse blue LCD display with back light and touch sensitive number pad for setting flash rates quickly, ultra high intensity LED’s for even more light output, memory for up to 10 preset flash rates, input and output jacks for external sensors or pulse repeater output and NIST calibration certificate.

Includes Strobe, integral laser module, standard Li-ion battery pack, battery charging station with interchangeable wall plugs, operation manual and NIST certification. Kit also includes plastic latching carry case. AC Models include 115/230 Vac wall adapter power supply with USA, UK, AUS, Euro adapter plugs and operation manual instead of battery pack and charging station.

Features

  • Stroboscope & Tachometer in one!
  • Super bright LED's
  • Integral/removable laser module (optional on 100)
  • Splash resistant IP54 enclosure
  • 1/4" x 20 tripod mount
  • Ergonomic one handed operation
  • Removable rechargeable Li-ion battery
  • Continuous AC operation available
  • TTL compatible input/output jacks (300, 500)
  • NIST Certificate of Calibration included with 300 and 500 models

Benefits of LED

  • Energy efficient with long battery life (9 hours typical)
  • Extremely bright, uniform light output
  • Completely silent
  • Cool operation
  • No lamp replacements
  • Extremely high flash rates (up to 999,999 FPM)

Typical Uses

  • Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts,
  • sheaves, chains, sprockets and much more without having to shut down your process
  • Diagnose alignment issues
  • Determine speed of rotating equipment using strobe or built in laser tachometer
  • Troubleshoot high speed automation processes by placing them in virtual slow motion
  • Print quality inspection
  • Textile processing inspection
  • Phase reference balancing
Supplier's Site Datasheet

Technical Specifications

  Monarch Instrument
Product Category Stroboscope Instruments
Product Number 300
Product Name Nova-Pro™ LED Stroboscopes/Tachometers
Instrument Type Handheld; Portable
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
 - Sentry 850D - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range 60 to 6000 FPM (Flashes/min)
Flash Duration 10 µs
View Details
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details