Moffatt Products, Inc. 23 Watt Direct Mount Base Task Light

Description
Star rated 23 watt (100 watt equivalent) Sylvania Micro Mini Energy Saver Compact Fluorescent bulb with medium base included. Cool to the touch double wall shade allows adjustment while in use and eliminates risk of injury. Bright conical reflector puts the illumination where you need it. Innovative, finned aluminum heat sink keeps toggle switch cool for a long switch life. Versatile mounting systems features 4 standard mounts to choose from. Heavy duty vinyl covered flexible arm keeps grease and oil contaminants out for long lasting performance. Heavy duty, #18 gauge cord with 105 C rating provides a top quality safety rating. All lamps are gloss black and have cords equipped with grounded plugs. Shade ( 1 ½) times rotation ) and flexible arm adjustments provide ultimate positioning.
Description
Star rated 23 watt (100 watt equivalent) Sylvania Micro Mini Energy Saver Compact Fluorescent bulb with medium base included. Cool to the touch double wall shade allows adjustment while in use and eliminates risk of injury. Bright conical reflector puts the illumination where you need it. Innovative, finned aluminum heat sink keeps toggle switch cool for a long switch life. Versatile mounting systems features 4 standard mounts to choose from. Heavy duty vinyl covered flexible arm keeps grease and oil contaminants out for long lasting performance. Heavy duty, #18 gauge cord with 105 C rating provides a top quality safety rating. All lamps are gloss black and have cords equipped with grounded plugs. Shade ( 1 ½) times rotation ) and flexible arm adjustments provide ultimate positioning.

Suppliers

Company
Product
Description
Supplier Links
23 Watt Direct Mount Base Task Light -  - Moffatt Products, Inc.
Watertown, SD, USA
23 Watt Direct Mount Base Task Light
23 Watt Direct Mount Base Task Light
Star rated 23 watt (100 watt equivalent) Sylvania Micro Mini Energy Saver Compact Fluorescent bulb with medium base included. Cool to the touch double wall shade allows adjustment while in use and eliminates risk of injury. Bright conical reflector puts the illumination where you need it. Innovative, finned aluminum heat sink keeps toggle switch cool for a long switch life. Versatile mounting systems features 4 standard mounts to choose from. Heavy duty vinyl covered flexible arm keeps grease and oil contaminants out for long lasting performance. Heavy duty, #18 gauge cord with 105 C rating provides a top quality safety rating. All lamps are gloss black and have cords equipped with grounded plugs. Shade ( 1 ½) times rotation ) and flexible arm adjustments provide ultimate positioning.

Star rated 23 watt (100 watt equivalent)

Sylvania Micro Mini Energy Saver Compact Fluorescent bulb with medium base included. Cool to the touch double wall shade allows adjustment while in use and eliminates risk of injury.

Bright conical reflector puts the illumination where you need it. Innovative, finned aluminum heat sink keeps toggle switch cool for a long switch life. Versatile mounting systems features 4 standard mounts to choose from.

Heavy duty vinyl covered flexible arm keeps grease and oil contaminants out for long lasting performance. Heavy duty, #18 gauge cord with 105 C rating provides a top quality safety rating.

All lamps are gloss black and have cords equipped with grounded plugs. Shade ( 1 ½) times rotation ) and flexible arm adjustments provide ultimate positioning.

Supplier's Site

Technical Specifications

  Moffatt Products, Inc.
Product Category Lighting Fixtures
Product Name 23 Watt Direct Mount Base Task Light
Application Task Light
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details