Moffatt Products, Inc. 100 Watt Right Angle Quick Coupler Base Task Light

Description
100W INCANDESCENT TASK LIGHT Quick Coupler Base for quick release swivel mounting, Right-Angle version is for horizontal arm positioning. Arm Length Options: 18" or 24" Double-wall shade keeps outer surfaces cool. Bright conical reflector puts light where you need it. Innovative aluminum heat sink maximizes switch life. Vinyl-coated flex arm ensures durable positioning of the light.
Description
100W INCANDESCENT TASK LIGHT Quick Coupler Base for quick release swivel mounting, Right-Angle version is for horizontal arm positioning. Arm Length Options: 18" or 24" Double-wall shade keeps outer surfaces cool. Bright conical reflector puts light where you need it. Innovative aluminum heat sink maximizes switch life. Vinyl-coated flex arm ensures durable positioning of the light.

Suppliers

Company
Product
Description
Supplier Links
100 Watt Right Angle Quick Coupler Base Task Light -  - Moffatt Products, Inc.
Watertown, SD, USA
100 Watt Right Angle Quick Coupler Base Task Light
100 Watt Right Angle Quick Coupler Base Task Light
100W INCANDESCENT TASK LIGHT Quick Coupler Base for quick release swivel mounting, Right-Angle version is for horizontal arm positioning. Arm Length Options: 18" or 24" Double-wall shade keeps outer surfaces cool. Bright conical reflector puts light where you need it. Innovative aluminum heat sink maximizes switch life. Vinyl-coated flex arm ensures durable positioning of the light.

100W INCANDESCENT TASK LIGHT

Quick Coupler Base for quick release swivel mounting, Right-Angle version is for horizontal arm positioning.

Arm Length Options: 18" or 24"

Double-wall shade keeps outer surfaces cool. Bright conical reflector puts light where you need it.

Innovative aluminum heat sink maximizes switch life. Vinyl-coated flex arm ensures durable positioning of the light.

Supplier's Site

Technical Specifications

  Moffatt Products, Inc.
Product Category Lighting Fixtures
Product Name 100 Watt Right Angle Quick Coupler Base Task Light
Application Task Light
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details