Nikon Metrology Vertical Optical Comparator V-20B

Description
With improved image brightness and resolution, the V-20B delivers images with excellent clarity, while enabling observation in a comfortable posture. It features a large effective screen diameter of 500mm and includes a built-in digital counter and digital protractor. Built-in Digital Counter and Protractor The V-20B comes standard with a built-in digital counter and protractor, making this one of Nikon's most advanced comparators. 5 Types of Projection Lenses Five types of projection lenses are available for the V-20B, 5x field of view 100mm, 10x field of view 50mm, 20x field of view 25mm, 50x field of view 10mm, 100x field of view 5mm. Workpieces Up To 20kg Measurable The stage up/down movement unit is rigidly built, and if the 10 x 6 stage is used, workpieces as heavy as 20kg can be loaded. The measurable range has been increased to 250 x 150 mm. Parfocal Projection Lenses All projection lenses have the same parfocal distance and feature long working distances. The built-in half mirror eliminates the need to adjust illumination each time the magnifcation is changed. With improved image brightness and resolution, the V-20B delivers images with excellent quality, while enabling observation in a comfortable posture by rectifying the eye-point height. Designed to Measure Heavy Workpieces The stage up/down focusing and the 10x6 stage are designed to handle the load of workpieces as heavy as 20kg while maintaining measuring accuracy tolerances.
Datasheet
Description
With improved image brightness and resolution, the V-20B delivers images with excellent clarity, while enabling observation in a comfortable posture. It features a large effective screen diameter of 500mm and includes a built-in digital counter and digital protractor. Built-in Digital Counter and Protractor The V-20B comes standard with a built-in digital counter and protractor, making this one of Nikon's most advanced comparators. 5 Types of Projection Lenses Five types of projection lenses are available for the V-20B, 5x field of view 100mm, 10x field of view 50mm, 20x field of view 25mm, 50x field of view 10mm, 100x field of view 5mm. Workpieces Up To 20kg Measurable The stage up/down movement unit is rigidly built, and if the 10 x 6 stage is used, workpieces as heavy as 20kg can be loaded. The measurable range has been increased to 250 x 150 mm. Parfocal Projection Lenses All projection lenses have the same parfocal distance and feature long working distances. The built-in half mirror eliminates the need to adjust illumination each time the magnifcation is changed. With improved image brightness and resolution, the V-20B delivers images with excellent quality, while enabling observation in a comfortable posture by rectifying the eye-point height. Designed to Measure Heavy Workpieces The stage up/down focusing and the 10x6 stage are designed to handle the load of workpieces as heavy as 20kg while maintaining measuring accuracy tolerances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Optical Comparator - V-20B - Nikon Metrology
Leuven, Belgium
Vertical Optical Comparator
V-20B
Vertical Optical Comparator V-20B
With improved image brightness and resolution, the V-20B delivers images with excellent clarity, while enabling observation in a comfortable posture. It features a large effective screen diameter of 500mm and includes a built-in digital counter and digital protractor. Built-in Digital Counter and Protractor The V-20B comes standard with a built-in digital counter and protractor, making this one of Nikon's most advanced comparators. 5 Types of Projection Lenses Five types of projection lenses are available for the V-20B, 5x field of view 100mm, 10x field of view 50mm, 20x field of view 25mm, 50x field of view 10mm, 100x field of view 5mm. Workpieces Up To 20kg Measurable The stage up/down movement unit is rigidly built, and if the 10 x 6 stage is used, workpieces as heavy as 20kg can be loaded. The measurable range has been increased to 250 x 150 mm. Parfocal Projection Lenses All projection lenses have the same parfocal distance and feature long working distances. The built-in half mirror eliminates the need to adjust illumination each time the magnifcation is changed. With improved image brightness and resolution, the V-20B delivers images with excellent quality, while enabling observation in a comfortable posture by rectifying the eye-point height. Designed to Measure Heavy Workpieces The stage up/down focusing and the 10x6 stage are designed to handle the load of workpieces as heavy as 20kg while maintaining measuring accuracy tolerances.

With improved image brightness and resolution, the V-20B delivers images with excellent clarity, while enabling observation in a comfortable posture. It features a large effective screen diameter of 500mm and includes a built-in digital counter and digital protractor.

Built-in Digital Counter and Protractor

The V-20B comes standard with a built-in digital counter and protractor, making this one of Nikon's most advanced comparators.

5 Types of Projection Lenses

Five types of projection lenses are available for the V-20B, 5x field of view 100mm, 10x field of view 50mm, 20x field of view 25mm, 50x field of view 10mm, 100x field of view 5mm.

Workpieces Up To 20kg Measurable

The stage up/down movement unit is rigidly built, and if the 10 x 6 stage is used, workpieces as heavy as 20kg can be loaded. The measurable range has been increased to 250 x 150 mm.

Parfocal Projection Lenses

All projection lenses have the same parfocal distance and feature long working distances. The built-in half mirror eliminates the need to adjust illumination each time the magnifcation is changed. With improved image brightness and resolution, the V-20B delivers images with excellent quality, while enabling observation in a comfortable posture by rectifying the eye-point height.

Designed to Measure Heavy Workpieces

The stage up/down focusing and the 10x6 stage are designed to handle the load of workpieces as heavy as 20kg while maintaining measuring accuracy tolerances.

Supplier's Site Datasheet

Technical Specifications

  Nikon Metrology
Product Category Optical Comparators
Product Number V-20B
Product Name Vertical Optical Comparator
Mounting Floor Mount
Orientation Vertical
Image Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Optical Comparator - V-12B - Nikon Metrology
Specs
Mounting Benchtop
Orientation Vertical
Image Erect
View Details
Image Dimension Measuring System, General-purpose Model - IM-6015/602 - KEYENCE
Specs
Features Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface
Mounting Benchtop
Orientation Vertical
View Details