Gelest, Inc. METHYLTRIMETHOXYSILANE, 99% SIM6560.1

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 12,500 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Methyltrimethoxysila ne; Trimethoxymethylsila ne; Trimethoxysilylmetha ne Viscosity: 0.50 cSt ΔHcomb: 4,780 kJ/mol Dipole moment: 1.60 debye Intermediate for coating resins Alkoxy crosslinker for condensation cure silicones Trialkoxy silane Standard grade available, SIM6560.0
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 12,500 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Methyltrimethoxysila ne; Trimethoxymethylsila ne; Trimethoxysilylmetha ne Viscosity: 0.50 cSt ΔHcomb: 4,780 kJ/mol Dipole moment: 1.60 debye Intermediate for coating resins Alkoxy crosslinker for condensation cure silicones Trialkoxy silane Standard grade available, SIM6560.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METHYLTRIMETHOXYSILANE, 99% - SIM6560.1 - Gelest, Inc.
Morrisville, PA, United States
METHYLTRIMETHOXYSILANE, 99%
SIM6560.1
METHYLTRIMETHOXYSILANE, 99% SIM6560.1
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 12,500 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Methyltrimethoxysila ne; Trimethoxymethylsila ne; Trimethoxysilylmetha ne Viscosity: 0.50 cSt ΔHcomb: 4,780 kJ/mol Dipole moment: 1.60 debye Intermediate for coating resins Alkoxy crosslinker for condensation cure silicones Trialkoxy silane Standard grade available, SIM6560.0

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Hazard Info oral rat, LD50: 12,500 mg/kg
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Methyltrimethoxysilane; Trimethoxymethylsilane; Trimethoxysilylmethane
  • Viscosity: 0.50 cSt
  • ΔHcomb: 4,780 kJ/mol
  • Dipole moment: 1.60 debye
  • Intermediate for coating resins
  • Alkoxy crosslinker for condensation cure silicones
  • Trialkoxy silane
  • Standard grade available, SIM6560.0
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIM6560.1
Product Name METHYLTRIMETHOXYSILANE, 99%
Chemical Formula C 4 H 1 2 O 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

PROTELYTE - 238038 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Specialty Inorganic Chemicals - CIGS -  - Materion Corporation
Specs
Type Bio-Inorganic Compounds
State of Matter Powders; Evaporation Sources, Sputtering Targets
View Details
1,4-BIS(TRIMETHYLSILYL)-1,4-DIHYDROPYRAZINE, 95% - SIB1857.6 - Gelest, Inc.
Specs
Chemical Formula C 1 0 H 2 2 N 2 Si 2
CAS Number 31639-80-2
Purity 95 %
View Details
Potassium Hydroxide -  - Esprix Technologies
Esprix Technologies
Specs
Bases All Inorganic Bases
Chemical Name Potassium Hydroxide
State of Matter Liquids
View Details