Indium Corporation Indium Compounds Indium Tin Oxide - Fine Powder

Description
Product Characteristics Color: Greenish Yellow Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2g/cc) Nominal Tap Density: 0.8 gr/cc Nominal d50 particle size: 2 microns BET: 15 m2/gr
Description
Product Characteristics Color: Greenish Yellow Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2g/cc) Nominal Tap Density: 0.8 gr/cc Nominal d50 particle size: 2 microns BET: 15 m2/gr

Suppliers

Company
Product
Description
Supplier Links
Product Characteristics Color: Greenish Yellow Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2g/cc) Nominal Tap Density: 0.8 gr/cc Nominal d50 particle size: 2 microns BET: 15 m2/gr

Product Characteristics
Color: Greenish Yellow
Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2g/cc)
Nominal Tap Density: 0.8 gr/cc
Nominal d50 particle size: 2 microns
BET: 15 m2/gr

Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Inorganic Chemicals and Compounds
Product Number Indium Tin Oxide - Fine Powder
Product Name Indium Compounds
Chemical Name Indium Tin Oxide
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details
BIS(METHYLDIMETHOXYSILYL)METHANE - SIB1635.0 - Gelest, Inc.
Specs
Chemical Formula C 7 H 2 0 O 4 Si 2
CAS Number 18297-79-5
View Details
Nitronium hexafluorophosphate - 001035 - Matrix Scientific
Specs
Chemical Name Nitronium hexafluorophosphate
Chemical Formula F6NO2P
CAS Number 19200-21-6
View Details