Gelest, Inc. METHYLTRIETHOXYSILANE SIM6555.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 12,500 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Methyltriethoxysilan e; Triethoxymethylsilan e; Methyltriethyloxysil ane Viscosity: 0.6 cSt Dipole moment: 1.72 debye Vapor pressure, 25 °: 6 mm Low cost hydrophobic surface treatment Alkoxy crosslinker for condensation cure silicones Trialkoxy silane
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 12,500 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Methyltriethoxysilan e; Triethoxymethylsilan e; Methyltriethyloxysil ane Viscosity: 0.6 cSt Dipole moment: 1.72 debye Vapor pressure, 25 °: 6 mm Low cost hydrophobic surface treatment Alkoxy crosslinker for condensation cure silicones Trialkoxy silane
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METHYLTRIETHOXYSILANE - SIM6555.0 - Gelest, Inc.
Morrisville, PA, United States
METHYLTRIETHOXYSILANE
SIM6555.0
METHYLTRIETHOXYSILANE SIM6555.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 12,500 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Methyltriethoxysilan e; Triethoxymethylsilan e; Methyltriethyloxysil ane Viscosity: 0.6 cSt Dipole moment: 1.72 debye Vapor pressure, 25 °: 6 mm Low cost hydrophobic surface treatment Alkoxy crosslinker for condensation cure silicones Trialkoxy silane

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Hazard Info oral rat, LD50: 12,500 mg/kg
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Methyltriethoxysilane; Triethoxymethylsilane; Methyltriethyloxysilane
  • Viscosity: 0.6 cSt
  • Dipole moment: 1.72 debye
  • Vapor pressure, 25 °: 6 mm
  • Low cost hydrophobic surface treatment
  • Alkoxy crosslinker for condensation cure silicones
  • Trialkoxy silane
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIM6555.0
Product Name METHYLTRIETHOXYSILANE
Chemical Formula C 7 H 1 8 O 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE B - 237138 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Acids All Inorganic Acids; Phosphoric Acid
Chemical Name Phosphoric Acid
View Details
 - Gadolinium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Gadolinium Oxide
Chemical Formula Gd2O3
View Details
n-OCTADECYLDIISOBUTYL(DIMETHYLAMINO)SILANE, 95% - SIO6610.0 - Gelest, Inc.
Specs
Chemical Formula C 2 8 H 6 1 NSi
CAS Number 151613-23-9
Flash Point 230 F (110 C)
View Details