SIH6188.0 -- [HYDROXY(POLYETHYLENEOXY)PROPYL]TRIETHOXYSILANE, (8-12 EO), 50% IN ETHANOL
Gelest, Inc.
[HYDROXY(POLYETHYLENEOXY)PROPYL]TRIETHOXYSILANE, (8-12 EO), 50% in ethanol
SIH6188.0
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen Tipped PEG Silane (575-750 g/mol)
PEO, Hydroxyl, Triethoxysilane termination utilized for hydrophilic surface modification
Dual functional PEGylation reagent
Hydroxylic silane Related Products
SIA0078.0: 2-[ACETOXY(POLYETHYL
ENEOXY)PROPYL] TRIETHOXYSILANE, 95%
SIH6185.0: 3-[HYDROXY(POLYETHYL
ENEOXY)PROPYL] HEPTAMETHYLTRISILOXA
NE, 90%
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen Tipped PEG Silane (575-750 g/mol)
PEO, Hydroxyl, Triethoxysilane termination utilized for hydrophilic surface modification
Dual functional PEGylation reagent
Hydroxylic silane Related Products
SIA0078.0: 2-[ACETOXY(POLYETHYL
ENEOXY)PROPYL] TRIETHOXYSILANE, 95%
SIH6185.0: 3-[HYDROXY(POLYETHYL
ENEOXY)PROPYL] HEPTAMETHYLTRISILOXA
NE, 90%
Datasheet
Suppliers
[HYDROXY(POLYETHYLENEOXY)PROPYL]TRIETHOXYSILANE, (8-12 EO), 50% in ethanol
SIH6188.0
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen Tipped PEG Silane (575-750 g/mol)
PEO, Hydroxyl, Triethoxysilane termination utilized for hydrophilic surface modification
Dual functional PEGylation reagent
Hydroxylic silane Related Products
SIA0078.0: 2-[ACETOXY(POLYETHYL
ENEOXY)PROPYL] TRIETHOXYSILANE, 95%
SIH6185.0: 3-[HYDROXY(POLYETHYL
ENEOXY)PROPYL] HEPTAMETHYLTRISILOXA
NE, 90%
Additional Properties
- Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Safety
- Packaging Under Nitrogen
Tipped PEG Silane (575-750 g/mol)
- PEO, Hydroxyl, Triethoxysilane termination utilized for hydrophilic surface modification
- Dual functional PEGylation reagent
- Hydroxylic silane
Related Products
- SIA0078.0: 2-[ACETOXY(POLYETHYLENEOXY)PROPYL] TRIETHOXYSILANE, 95%
- SIH6185.0: 3-[HYDROXY(POLYETHYLENEOXY)PROPYL] HEPTAMETHYLTRISILOXANE, 90%
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SIH6188.0 |
|
Product Name
|
[HYDROXY(POLYETHYLENEOXY)PROPYL]TRIETHOXYSILANE, (8-12 EO), 50% in ethanol |
|
CAS Number
|
Not found / 64-17-5
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name
Hydrochloric Acid
View Details
Chemical Formula
C 7 H 1 5 F 3 O 3 SSi
CAS Number
69739-34-0
Flash Point
96.8 F (36 C)
View Details
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name
Hydrochloric Acid 0.5N Aqueous
State of Matter
Liquids
View Details
Chemical Name
Sodium Phosphate Dibasic Anhydrous USP Granular
Chemical Formula
Na2HPO4
CAS Number
7558-79-4
View Details