Gelest, Inc. (N,N-DIMETHYLAMINO)TRIMETHYLSILANE SID3605.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Selectively silylates equatorial hydroxyl groups in prostaglandin synthesis.1 Stronger silylation reagent than HMDS; silylates amino acids.2 Dialkylaminotrimethy lsilanes are used in the synthesis of pentamethinium salts.3 With aryl aldehydes converts ketones to ?,?-unsaturated ketones.4 Reference 1. Yankee, E. et al. J. Am. Chem. Soc. 1972, 94, 3651. 2. Rühlman, K. Chem. Ber. 1961, 94, 1876. 3. Ko?ínek, M. et al. Synthesis 2009, 1291. 4. Mojtahedi, M. M. et al. Synthesis, 2011, 3821. Safety Packaging Under Nitrogen Trimethylsilyl Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Dimethylaminotrimeth ylsilane; Pentamethylsilanamin e; Trimethylsilyldimeth ylamine; TMSDMA ΔHvap: 31.8 kJ/mol Selectively silylates equatorial hydroxyl groups in prostaglandin synthesis Stronger silylation reagent than HMDS; silylates amino acids Dialkylaminotrimethy lsilanes are used in the synthesis of pentamethinium salts With aryl aldehydes converts ketones to α,β-unsaturated ketones Similar to SID6110.0 and SID3398.0 Liberates Me2NH upon reaction Silylates urea-formaldehyde polycondensates Silylates phosphorous acids Nafion SAC-13 has been shown to be a recyclable catalyst for the trimethylsilylation of primary, secondary, and tertiary alcohols in excellent yields and short reaction times Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Selectively silylates equatorial hydroxyl groups in prostaglandin synthesis.1 Stronger silylation reagent than HMDS; silylates amino acids.2 Dialkylaminotrimethy lsilanes are used in the synthesis of pentamethinium salts.3 With aryl aldehydes converts ketones to ?,?-unsaturated ketones.4 Reference 1. Yankee, E. et al. J. Am. Chem. Soc. 1972, 94, 3651. 2. Rühlman, K. Chem. Ber. 1961, 94, 1876. 3. Ko?ínek, M. et al. Synthesis 2009, 1291. 4. Mojtahedi, M. M. et al. Synthesis, 2011, 3821. Safety Packaging Under Nitrogen Trimethylsilyl Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Dimethylaminotrimeth ylsilane; Pentamethylsilanamin e; Trimethylsilyldimeth ylamine; TMSDMA ΔHvap: 31.8 kJ/mol Selectively silylates equatorial hydroxyl groups in prostaglandin synthesis Stronger silylation reagent than HMDS; silylates amino acids Dialkylaminotrimethy lsilanes are used in the synthesis of pentamethinium salts With aryl aldehydes converts ketones to α,β-unsaturated ketones Similar to SID6110.0 and SID3398.0 Liberates Me2NH upon reaction Silylates urea-formaldehyde polycondensates Silylates phosphorous acids Nafion SAC-13 has been shown to be a recyclable catalyst for the trimethylsilylation of primary, secondary, and tertiary alcohols in excellent yields and short reaction times Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
(N,N-DIMETHYLAMINO)TRIMETHYLSILANE - SID3605.0 - Gelest, Inc.
Morrisville, PA, United States
(N,N-DIMETHYLAMINO)TRIMETHYLSILANE
SID3605.0
(N,N-DIMETHYLAMINO)TRIMETHYLSILANE SID3605.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Selectively silylates equatorial hydroxyl groups in prostaglandin synthesis.1 Stronger silylation reagent than HMDS; silylates amino acids.2 Dialkylaminotrimethy lsilanes are used in the synthesis of pentamethinium salts.3 With aryl aldehydes converts ketones to ?,?-unsaturated ketones.4 Reference 1. Yankee, E. et al. J. Am. Chem. Soc. 1972, 94, 3651. 2. Rühlman, K. Chem. Ber. 1961, 94, 1876. 3. Ko?ínek, M. et al. Synthesis 2009, 1291. 4. Mojtahedi, M. M. et al. Synthesis, 2011, 3821. Safety Packaging Under Nitrogen Trimethylsilyl Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Dimethylaminotrimeth ylsilane; Pentamethylsilanamin e; Trimethylsilyldimeth ylamine; TMSDMA ΔHvap: 31.8 kJ/mol Selectively silylates equatorial hydroxyl groups in prostaglandin synthesis Stronger silylation reagent than HMDS; silylates amino acids Dialkylaminotrimethy lsilanes are used in the synthesis of pentamethinium salts With aryl aldehydes converts ketones to α,β-unsaturated ketones Similar to SID6110.0 and SID3398.0 Liberates Me2NH upon reaction Silylates urea-formaldehyde polycondensates Silylates phosphorous acids Nafion SAC-13 has been shown to be a recyclable catalyst for the trimethylsilylation of primary, secondary, and tertiary alcohols in excellent yields and short reaction times Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Selectively silylates equatorial hydroxyl groups in prostaglandin synthesis.1 Stronger silylation reagent than HMDS; silylates amino acids.2 Dialkylaminotrimethylsilanes are used in the synthesis of pentamethinium salts.3 With aryl aldehydes converts ketones to ?,?-unsaturated ketones.4
    Reference
    1. Yankee, E. et al. J. Am. Chem. Soc. 1972, 94, 3651. 2. Rühlman, K. Chem. Ber. 1961, 94, 1876. 3. Ko?ínek, M. et al. Synthesis 2009, 1291. 4. Mojtahedi, M. M. et al. Synthesis, 2011, 3821.
    Safety
  • Packaging Under Nitrogen
    Trimethylsilyl Blocking Agent
    Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure.
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Dimethylaminotrimethylsilane; Pentamethylsilanamine; Trimethylsilyldimethylamine; TMSDMA
  • ΔHvap: 31.8 kJ/mol
  • Selectively silylates equatorial hydroxyl groups in prostaglandin synthesis
  • Stronger silylation reagent than HMDS; silylates amino acids
  • Dialkylaminotrimethylsilanes are used in the synthesis of pentamethinium salts
  • With aryl aldehydes converts ketones to α,β-unsaturated ketones
  • Similar to SID6110.0 and SID3398.0
  • Liberates Me2NH upon reaction
  • Silylates urea-formaldehyde polycondensates
  • Silylates phosphorous acids
  • Nafion SAC-13 has been shown to be a recyclable catalyst for the trimethylsilylation of primary, secondary, and tertiary alcohols in excellent yields and short reaction times
  • Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SID3605.0
Product Name (N,N-DIMETHYLAMINO)TRIMETHYLSILANE
Chemical Formula C 5 H 1 5 NSi
Unlock Full Specs
to access all available technical data

Similar Products

Storage Solution - 238931 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Specs
Type Other; Transition Metal Compound
Chemical Name Yttrium Oxide
State of Matter Powders
View Details
Inorganic Compounds - Germanium Dioxide - Indium Corporation
Specs
Chemical Name Germanium Dioxide
Chemical Formula GeO2
State of Matter Powders
View Details
DIALLYLDIMETHYLSILANE, 92% - SID2745.0 - Gelest, Inc.
Specs
Chemical Formula C 8 H 1 6 Si
CAS Number 1113-12-8
Purity 92 %
View Details