Gelest, Inc. DIALLYLDIMETHYLSILANE, 92% SID2745.0

Description
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Application Cyclic polymerization forming linear [(sila-cyclohexane)m ethylene] polymers with Ziegler catalyst reported.1 Reference 1. Marvel, C. et al. J. Org Chem. 1960, 25, 1641. Safety Packaging Under None
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Application Cyclic polymerization forming linear [(sila-cyclohexane)m ethylene] polymers with Ziegler catalyst reported.1 Reference 1. Marvel, C. et al. J. Org Chem. 1960, 25, 1641. Safety Packaging Under None
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIALLYLDIMETHYLSILANE, 92% - SID2745.0 - Gelest, Inc.
Morrisville, PA, United States
DIALLYLDIMETHYLSILANE, 92%
SID2745.0
DIALLYLDIMETHYLSILANE, 92% SID2745.0
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Application Cyclic polymerization forming linear [(sila-cyclohexane)m ethylene] polymers with Ziegler catalyst reported.1 Reference 1. Marvel, C. et al. J. Org Chem. 1960, 25, 1641. Safety Packaging Under None

Additional Properties


  • Hydrolytic Sensitivity 1: no significant reaction with aqueous systems
    Application
    Cyclic polymerization forming linear [(sila-cyclohexane)methylene] polymers with Ziegler catalyst reported.1
    Reference
    1. Marvel, C. et al. J. Org Chem. 1960, 25, 1641.
    Safety
  • Packaging Under None
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SID2745.0
Product Name DIALLYLDIMETHYLSILANE, 92%
Chemical Formula C 8 H 1 6 Si
Unlock Full Specs
to access all available technical data

Similar Products

3-(N-ACETYL-4-HYDROXYPROLYLOXY)PROPYLTRIETHOXYSILANE, 25% in ethanol - SIA0126.0 - Gelest, Inc.
Specs
Chemical Formula C 1 6 H 3 1 NO 7 Si
CAS Number 1300591-79-0
Flash Point 59 F (15 C)
View Details
Hydrochloric Acid 1% Aqueous - s2207 - Poly Scientific
Specs
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid 1% Aqueous
State of Matter Liquids
View Details
Potassium Phosphate Monobasic NF Crystals - 2672 - Jost Chemical USA
Specs
Chemical Name Potassium Phosphate Monobasic NF Crystals
Chemical Formula KH2PO4
CAS Number 7778-77-0
View Details