SIB1857.6 -- 1,4-BIS(TRIMETHYLSILYL)-1,4-DIHYDROPYRAZINE, 95%
Gelest, Inc.
1,4-BIS(TRIMETHYLSILYL)-1,4-DIHYDROPYRAZINE, 95%
SIB1857.6
Description
Additional Properties
Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Employed in reductive ALD of titanium.1 Reference 1. Winter, C. et al. 14th Int'l Conf. on Atomic Layer Deposition 2014, 8. Safety
Packaging Under Nitrogen
Description
Additional Properties
Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Employed in reductive ALD of titanium.1 Reference 1. Winter, C. et al. 14th Int'l Conf. on Atomic Layer Deposition 2014, 8. Safety
Packaging Under Nitrogen
Datasheet
Suppliers
1,4-BIS(TRIMETHYLSILYL)-1,4-DIHYDROPYRAZINE, 95%
SIB1857.6
Additional Properties
Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Employed in reductive ALD of titanium.1 Reference 1. Winter, C. et al. 14th Int'l Conf. on Atomic Layer Deposition 2014, 8. Safety
Packaging Under Nitrogen
Additional Properties
- Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
Application
Employed in reductive ALD of titanium.1
Reference
1. Winter, C. et al. 14th Int'l Conf. on Atomic Layer Deposition 2014, 8.
Safety
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SIB1857.6 |
|
Product Name
|
1,4-BIS(TRIMETHYLSILYL)-1,4-DIHYDROPYRAZINE, 95% |
|
Chemical Formula
|
C 1 0 H 2 2 N 2 Si 2
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
Chemical Name
Sodiumtetraborate Decahydrate
Chemical Formula
B4Na2O7 10·H2O
View Details
Type
Other; Transition Metal Compound
Chemical Name
Silicon Nitride
State of Matter
Powders
View Details
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name
Hydrochloric Acid 5N Aqueous
State of Matter
Liquids
View Details
Chemical Name
Indium Tin Oxide
Chemical Formula
In2O3:SnO2
State of Matter
Powders
View Details