LabChem Inc. SODIUM HYDROXIDE 10% W/W LC240755

Description
SODIUM HYDROXIDE 10% W/W-20L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.
Description
SODIUM HYDROXIDE 10% W/W-20L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Suppliers

Company
Product
Description
Supplier Links
SODIUM HYDROXIDE 10% W/W - LC240755 - LabChem Inc.
Pittsburgh, PA, USA
SODIUM HYDROXIDE 10% W/W
LC240755
SODIUM HYDROXIDE 10% W/W LC240755
SODIUM HYDROXIDE 10% W/W-20L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

SODIUM HYDROXIDE 10% W/W-20L
LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Supplier's Site

Technical Specifications

  LabChem Inc.
Product Category Inorganic Chemicals and Compounds
Product Number LC240755
Product Name SODIUM HYDROXIDE 10% W/W
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 6.00 - 238276 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate, and Citric Acid Monohydrate
Chemical Formula C6H5O7Na3· 2H2O, HOC(COOH)(CH2COOH)2·H2O
View Details
Gelest Sericite HS - SAA-HSA - Gelest, Inc.
Specs
CAS Number 12001-26-2 & 18191-40-7
View Details
Ferric Chloride 1% Aqueous - s2039 - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Ferric Chloride 1% Aqueous
State of Matter Liquids
View Details