Gelest, Inc. N-(6-AMINOHEXYL)AMINOPROPYLTRIMETHOXYSILANE, 95% SIA0594.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in immobilization of DNA.1 Employed for immobilization of PCR primers on beads.2 Reference 1. Kneuer, C. et al. Int'l. J. Pharmaceutics 2000, 196, 257. 2. Andreadis, J. et al. Nuc. Acid Res. 2000, 28, E-5. Safety Packaging Under Nitrogen N-(6-Aminohexyl)amin opropyltrimethoxysil ane, N-[6-trimethoxysilyl )propyl]hexamethylet hylenediamine, N-[3-(trimethoxysily l)propyl]-1,6-hexane diamine Diamino functional trialkoxy silane Primary amine and an internal secondary amine coupling agent for UV cure and epoxy systems Used in microparticle surface modification Employed in immobilization of DNA Employed for immobilization of PCR primers on beads Long chain analog of SIA0590.5
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in immobilization of DNA.1 Employed for immobilization of PCR primers on beads.2 Reference 1. Kneuer, C. et al. Int'l. J. Pharmaceutics 2000, 196, 257. 2. Andreadis, J. et al. Nuc. Acid Res. 2000, 28, E-5. Safety Packaging Under Nitrogen N-(6-Aminohexyl)amin opropyltrimethoxysil ane, N-[6-trimethoxysilyl )propyl]hexamethylet hylenediamine, N-[3-(trimethoxysily l)propyl]-1,6-hexane diamine Diamino functional trialkoxy silane Primary amine and an internal secondary amine coupling agent for UV cure and epoxy systems Used in microparticle surface modification Employed in immobilization of DNA Employed for immobilization of PCR primers on beads Long chain analog of SIA0590.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-(6-AMINOHEXYL)AMINOPROPYLTRIMETHOXYSILANE, 95% - SIA0594.0 - Gelest, Inc.
Morrisville, PA, United States
N-(6-AMINOHEXYL)AMINOPROPYLTRIMETHOXYSILANE, 95%
SIA0594.0
N-(6-AMINOHEXYL)AMINOPROPYLTRIMETHOXYSILANE, 95% SIA0594.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in immobilization of DNA.1 Employed for immobilization of PCR primers on beads.2 Reference 1. Kneuer, C. et al. Int'l. J. Pharmaceutics 2000, 196, 257. 2. Andreadis, J. et al. Nuc. Acid Res. 2000, 28, E-5. Safety Packaging Under Nitrogen N-(6-Aminohexyl)amin opropyltrimethoxysil ane, N-[6-trimethoxysilyl )propyl]hexamethylet hylenediamine, N-[3-(trimethoxysily l)propyl]-1,6-hexane diamine Diamino functional trialkoxy silane Primary amine and an internal secondary amine coupling agent for UV cure and epoxy systems Used in microparticle surface modification Employed in immobilization of DNA Employed for immobilization of PCR primers on beads Long chain analog of SIA0590.5

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Employed in immobilization of DNA.1 Employed for immobilization of PCR primers on beads.2
    Reference
    1. Kneuer, C. et al. Int'l. J. Pharmaceutics 2000, 196, 257. 2. Andreadis, J. et al. Nuc. Acid Res. 2000, 28, E-5.
    Safety
  • Packaging Under Nitrogen
    N-(6-Aminohexyl)aminopropyltrimethoxysilane, N-[6-trimethoxysilyl)propyl]hexamethylethylenediamine, N-[3-(trimethoxysilyl)propyl]-1,6-hexanediamine
  • Diamino functional trialkoxy silane
  • Primary amine and an internal secondary amine coupling agent for UV cure and epoxy systems
  • Used in microparticle surface modification
  • Employed in immobilization of DNA
  • Employed for immobilization of PCR primers on beads
  • Long chain analog of SIA0590.5
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIA0594.0
Product Name N-(6-AMINOHEXYL)AMINOPROPYLTRIMETHOXYSILANE, 95%
Chemical Formula C 1 2 H 3 0 N 2 O 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238923 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
METHACRYLOXYPROPYLTRIS(TRIMETHYLSILOXY)SILANE - SIM6487.6 - Gelest, Inc.
Specs
Chemical Formula C 1 6 H 3 8 O 5 Si 4
CAS Number 17096-07-0
Flash Point 392 F (200 C)
View Details
Ferric Ammonium Sulfate 4% Aqueous - s2254 - Poly Scientific
Specs
Chemical Name Ferric Ammonium Sulfate 4% Aqueous
State of Matter Liquids
View Details
Potassium Phosphate Dibasic USP Low HM Fine Granular - 2661 - Jost Chemical USA
Specs
Chemical Name Potassium Phosphate Dibasic USP Low HM Fine Granular
Chemical Formula K2HPO4
CAS Number 7758-11-4
View Details