Gelest, Inc. ALLYLTRIMETHOXYSILANE SIA0540.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Allylation of ketones, aldehydes and imines with dual activation of a Lewis Acid and fluoride ion.1 Used in the regioselective generation of the thermodynamically more stable enol trimethoxysilyl ethers, which in turn are used in the asymmetric generation of quaternary carbon centers.2 Converts arylselenyl bromides to arylallylselenides.3 Allylates aryl iodides.4 Fieser F&F: Vol 18, p 14; Vol 19, p 360; Vol 20, p 85; Vol 21, p 3, Vol 12, p 395 Reference 1. Yamasaki, S. et al. J. Am. Chem. Soc. 2002, 124, 6536. 2. Ichibakase, T. et al. Tetrahedron Lett. 2008, 49, 4427. 3. Bhadra, S. et al. J. Org. Chem. 2010, 75, 4864. 4. Mowery, M. E.; DeShong, P. J. Org. Chem. 1999, 64, 1684. Safety Packaging Under Nitrogen Olefin Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Alkenylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Allyltrimethoxysilan e; 1-Trimethoxysilylpro p-2-ene Adhesion promoter for vinyl-addition silicones Allylation of ketones, aldehydes and imines with dual activation of a Lewis Acid and fluoride ion Used in the regioselective generation of the thermodynamically more stable enol trimethoxysilyl ethers, which in turn are used in the asymmetric generation of quaternary carbon centers Converts arylselenyl bromides to arylallylselenides Allylates aryl iodides Used in microparticle surface modification Comonomer for polyolefin polymerization Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Allylation of ketones, aldehydes and imines with dual activation of a Lewis Acid and fluoride ion.1 Used in the regioselective generation of the thermodynamically more stable enol trimethoxysilyl ethers, which in turn are used in the asymmetric generation of quaternary carbon centers.2 Converts arylselenyl bromides to arylallylselenides.3 Allylates aryl iodides.4 Fieser F&F: Vol 18, p 14; Vol 19, p 360; Vol 20, p 85; Vol 21, p 3, Vol 12, p 395 Reference 1. Yamasaki, S. et al. J. Am. Chem. Soc. 2002, 124, 6536. 2. Ichibakase, T. et al. Tetrahedron Lett. 2008, 49, 4427. 3. Bhadra, S. et al. J. Org. Chem. 2010, 75, 4864. 4. Mowery, M. E.; DeShong, P. J. Org. Chem. 1999, 64, 1684. Safety Packaging Under Nitrogen Olefin Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Alkenylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Allyltrimethoxysilan e; 1-Trimethoxysilylpro p-2-ene Adhesion promoter for vinyl-addition silicones Allylation of ketones, aldehydes and imines with dual activation of a Lewis Acid and fluoride ion Used in the regioselective generation of the thermodynamically more stable enol trimethoxysilyl ethers, which in turn are used in the asymmetric generation of quaternary carbon centers Converts arylselenyl bromides to arylallylselenides Allylates aryl iodides Used in microparticle surface modification Comonomer for polyolefin polymerization Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALLYLTRIMETHOXYSILANE - SIA0540.0 - Gelest, Inc.
Morrisville, PA, United States
ALLYLTRIMETHOXYSILANE
SIA0540.0
ALLYLTRIMETHOXYSILANE SIA0540.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Allylation of ketones, aldehydes and imines with dual activation of a Lewis Acid and fluoride ion.1 Used in the regioselective generation of the thermodynamically more stable enol trimethoxysilyl ethers, which in turn are used in the asymmetric generation of quaternary carbon centers.2 Converts arylselenyl bromides to arylallylselenides.3 Allylates aryl iodides.4 Fieser F&F: Vol 18, p 14; Vol 19, p 360; Vol 20, p 85; Vol 21, p 3, Vol 12, p 395 Reference 1. Yamasaki, S. et al. J. Am. Chem. Soc. 2002, 124, 6536. 2. Ichibakase, T. et al. Tetrahedron Lett. 2008, 49, 4427. 3. Bhadra, S. et al. J. Org. Chem. 2010, 75, 4864. 4. Mowery, M. E.; DeShong, P. J. Org. Chem. 1999, 64, 1684. Safety Packaging Under Nitrogen Olefin Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Alkenylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Allyltrimethoxysilan e; 1-Trimethoxysilylpro p-2-ene Adhesion promoter for vinyl-addition silicones Allylation of ketones, aldehydes and imines with dual activation of a Lewis Acid and fluoride ion Used in the regioselective generation of the thermodynamically more stable enol trimethoxysilyl ethers, which in turn are used in the asymmetric generation of quaternary carbon centers Converts arylselenyl bromides to arylallylselenides Allylates aryl iodides Used in microparticle surface modification Comonomer for polyolefin polymerization Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Allylation of ketones, aldehydes and imines with dual activation of a Lewis Acid and fluoride ion.1 Used in the regioselective generation of the thermodynamically more stable enol trimethoxysilyl ethers, which in turn are used in the asymmetric generation of quaternary carbon centers.2 Converts arylselenyl bromides to arylallylselenides.3 Allylates aryl iodides.4
    Fieser
    F&F: Vol 18, p 14; Vol 19, p 360; Vol 20, p 85; Vol 21, p 3, Vol 12, p 395
    Reference
    1. Yamasaki, S. et al. J. Am. Chem. Soc. 2002, 124, 6536. 2. Ichibakase, T. et al. Tetrahedron Lett. 2008, 49, 4427. 3. Bhadra, S. et al. J. Org. Chem. 2010, 75, 4864. 4. Mowery, M. E.; DeShong, P. J. Org. Chem. 1999, 64, 1684.
    Safety
  • Packaging Under Nitrogen
    Olefin Functional Trialkoxy Silane
    Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials.
    Alkenylsilane Cross-Coupling Agent
    The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile.
    Allyltrimethoxysilane; 1-Trimethoxysilylprop-2-ene
  • Adhesion promoter for vinyl-addition silicones
  • Allylation of ketones, aldehydes and imines with dual activation of a Lewis Acid and fluoride ion
  • Used in the regioselective generation of the thermodynamically more stable enol trimethoxysilyl ethers, which in turn are used in the asymmetric generation of quaternary carbon centers
  • Converts arylselenyl bromides to arylallylselenides
  • Allylates aryl iodides
  • Used in microparticle surface modification
  • Comonomer for polyolefin polymerization
  • Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIA0540.0
Product Name ALLYLTRIMETHOXYSILANE
Chemical Formula C 6 H 1 4 O 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
DIMETHYLETHOXYSILANE - SID4125.0 - Gelest, Inc.
Specs
Chemical Formula C 4 H 1 2 OSi
CAS Number 14857-34-2
Flash Point 59 F (15 C)
View Details
Potassium Phosphate Monobasic 0.9% - s2513 - Poly Scientific
Specs
Chemical Name Potassium Phosphate Monobasic 0.9%
View Details
Potassium Phosphate Monobasic NF Crystals - 2672 - Jost Chemical USA
Specs
Chemical Name Potassium Phosphate Monobasic NF Crystals
Chemical Formula KH2PO4
CAS Number 7778-77-0
View Details