Gelest, Inc. HE 4005 ANTIMICROBIAL HE4005

Description
Safety Packaging Under Nitrogen HE 4005 Antimicrobial is 5% aqueous solution of 3-(Trihydroxysilyl)p ropyldimethyloctadec yl ammonium chloride Methanol-free: BIOSAFE HE4005 and HE4001 are the only registered silane quat antimicrobials manufactured using a methanol-free process Approved for use as an antimicrobial active ingredient under EPA and FDA Regulations to protect hard surfaces, fabrics, and manufactured packaging and products including those that come in direct contact with finished food. Antimicrobial efficacy validated by 3rd party labs using ASTM E 2149, JIS Z 2801:2000, ISO 22196, USP 51 Protects products from microorganism colonization by physically rupturing the microbe’s cell membrane and destroying the microbes on contact Does not promote microbial resistance through adaption and mutation Binds to a wide range of surfaces to render long-lasting protection Synergistically enhances the effectiveness of disinfection and sanitization Clinical testing in hospital settings showed that a single application helps keep high touch surfaces hygienically clean around-the-clock for up to five weeks when incorporated into standard cleaning protocols. This product does not protect users or others against bacteria, viruses, germs, or other disease organisms. Have broad compatibility and can be incorporated in a vast variety of formulations and substrates Excellent safety profile: non-toxic, non-irritating, and does not show transdermal absorption Typical use concentrations of 0.25-0.5 wt% of active relative to the substrate being treated EPA Registration Number: 83019-5 Incompatible with anionic detergents
Datasheet
Description
Safety Packaging Under Nitrogen HE 4005 Antimicrobial is 5% aqueous solution of 3-(Trihydroxysilyl)p ropyldimethyloctadec yl ammonium chloride Methanol-free: BIOSAFE HE4005 and HE4001 are the only registered silane quat antimicrobials manufactured using a methanol-free process Approved for use as an antimicrobial active ingredient under EPA and FDA Regulations to protect hard surfaces, fabrics, and manufactured packaging and products including those that come in direct contact with finished food. Antimicrobial efficacy validated by 3rd party labs using ASTM E 2149, JIS Z 2801:2000, ISO 22196, USP 51 Protects products from microorganism colonization by physically rupturing the microbe’s cell membrane and destroying the microbes on contact Does not promote microbial resistance through adaption and mutation Binds to a wide range of surfaces to render long-lasting protection Synergistically enhances the effectiveness of disinfection and sanitization Clinical testing in hospital settings showed that a single application helps keep high touch surfaces hygienically clean around-the-clock for up to five weeks when incorporated into standard cleaning protocols. This product does not protect users or others against bacteria, viruses, germs, or other disease organisms. Have broad compatibility and can be incorporated in a vast variety of formulations and substrates Excellent safety profile: non-toxic, non-irritating, and does not show transdermal absorption Typical use concentrations of 0.25-0.5 wt% of active relative to the substrate being treated EPA Registration Number: 83019-5 Incompatible with anionic detergents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HE 4005 ANTIMICROBIAL - HE4005 - Gelest, Inc.
Morrisville, PA, United States
HE 4005 ANTIMICROBIAL
HE4005
HE 4005 ANTIMICROBIAL HE4005
Safety Packaging Under Nitrogen HE 4005 Antimicrobial is 5% aqueous solution of 3-(Trihydroxysilyl)p ropyldimethyloctadec yl ammonium chloride Methanol-free: BIOSAFE HE4005 and HE4001 are the only registered silane quat antimicrobials manufactured using a methanol-free process Approved for use as an antimicrobial active ingredient under EPA and FDA Regulations to protect hard surfaces, fabrics, and manufactured packaging and products including those that come in direct contact with finished food. Antimicrobial efficacy validated by 3rd party labs using ASTM E 2149, JIS Z 2801:2000, ISO 22196, USP 51 Protects products from microorganism colonization by physically rupturing the microbe’s cell membrane and destroying the microbes on contact Does not promote microbial resistance through adaption and mutation Binds to a wide range of surfaces to render long-lasting protection Synergistically enhances the effectiveness of disinfection and sanitization Clinical testing in hospital settings showed that a single application helps keep high touch surfaces hygienically clean around-the-clock for up to five weeks when incorporated into standard cleaning protocols. This product does not protect users or others against bacteria, viruses, germs, or other disease organisms. Have broad compatibility and can be incorporated in a vast variety of formulations and substrates Excellent safety profile: non-toxic, non-irritating, and does not show transdermal absorption Typical use concentrations of 0.25-0.5 wt% of active relative to the substrate being treated EPA Registration Number: 83019-5 Incompatible with anionic detergents

Safety


  • Packaging Under Nitrogen
    HE 4005 Antimicrobial is 5% aqueous solution of 3-(Trihydroxysilyl)propyldimethyloctadecyl ammonium chloride
  • Methanol-free: BIOSAFE HE4005 and HE4001 are the only registered silane quat antimicrobials manufactured using a methanol-free process
  • Approved for use as an antimicrobial active ingredient under EPA and FDA Regulations to protect hard surfaces, fabrics, and manufactured packaging and products including those that come in direct contact with finished food.
  • Antimicrobial efficacy validated by 3rd party labs using ASTM E 2149, JIS Z 2801:2000, ISO 22196, USP 51
  • Protects products from microorganism colonization by physically rupturing the microbe’s cell membrane and destroying the microbes on contact
  • Does not promote microbial resistance through adaption and mutation
  • Binds to a wide range of surfaces to render long-lasting protection
  • Synergistically enhances the effectiveness of disinfection and sanitization
  • Clinical testing in hospital settings showed that a single application helps keep high touch surfaces hygienically clean around-the-clock for up to five weeks when incorporated into standard cleaning protocols. This product does not protect users or others against bacteria, viruses, germs, or other disease organisms.
  • Have broad compatibility and can be incorporated in a vast variety of formulations and substrates
  • Excellent safety profile: non-toxic, non-irritating, and does not show transdermal absorption
  • Typical use concentrations of 0.25-0.5 wt% of active relative to the substrate being treated
  • EPA Registration Number: 83019-5
  • Incompatible with anionic detergents
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number HE4005
Product Name HE 4005 ANTIMICROBIAL
CAS Number 199111-50-7
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238897 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
n-OCTADECYLDIMETHYLCHLOROSILANE, 70% in toluene - SIO6615.2 - Gelest, Inc.
Specs
Chemical Formula C 2 0 H 4 3 ClSi
CAS Number 18643-08-8
Flash Point 50 F (10 C)
View Details
Sodium Phosphate Dibasic 0.44% Solution - s2514 - Poly Scientific
Specs
Chemical Name Sodium Phosphate Dibasic 0.44% Solution
State of Matter Liquids
View Details