Gelest, Inc. n-OCTADECYLDIMETHYLCHLOROSILANE SIO6615.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Employed in bonded HPLC reverse phases.1 Reference 1. Wise, S. et al. In Silanes Surfaces & Interfaces; Leyden, D., Ed.; Gordon & Breach: 1986; p349. Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecyldimethylc hlorosilane; Dimethyl-n-octadecyl chlorosilane; Chlorodimethyloctade cylsilane; Chlorodimethylsilyl- n-octadecane Contains 5-10% C18 isomers Employed in bonded HPLC reverse phases
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Employed in bonded HPLC reverse phases.1 Reference 1. Wise, S. et al. In Silanes Surfaces & Interfaces; Leyden, D., Ed.; Gordon & Breach: 1986; p349. Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecyldimethylc hlorosilane; Dimethyl-n-octadecyl chlorosilane; Chlorodimethyloctade cylsilane; Chlorodimethylsilyl- n-octadecane Contains 5-10% C18 isomers Employed in bonded HPLC reverse phases
Datasheet

Suppliers

Company
Product
Description
Supplier Links
n-OCTADECYLDIMETHYLCHLOROSILANE - SIO6615.0 - Gelest, Inc.
Morrisville, PA, United States
n-OCTADECYLDIMETHYLCHLOROSILANE
SIO6615.0
n-OCTADECYLDIMETHYLCHLOROSILANE SIO6615.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Employed in bonded HPLC reverse phases.1 Reference 1. Wise, S. et al. In Silanes Surfaces & Interfaces; Leyden, D., Ed.; Gordon & Breach: 1986; p349. Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecyldimethylc hlorosilane; Dimethyl-n-octadecyl chlorosilane; Chlorodimethyloctade cylsilane; Chlorodimethylsilyl- n-octadecane Contains 5-10% C18 isomers Employed in bonded HPLC reverse phases

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Application
    Employed in bonded HPLC reverse phases.1
    Reference
    1. Wise, S. et al. In Silanes Surfaces & Interfaces; Leyden, D., Ed.; Gordon & Breach: 1986; p349.
    Safety
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    n-Octadecyldimethylchlorosilane; Dimethyl-n-octadecylchlorosilane; Chlorodimethyloctadecylsilane; Chlorodimethylsilyl-n-octadecane
  • Contains 5-10% C18 isomers
  • Employed in bonded HPLC reverse phases
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIO6615.0
Product Name n-OCTADECYLDIMETHYLCHLOROSILANE
Chemical Formula C 2 0 H 4 3 ClSi
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
[(5-BICYCLO[2.2.1]HEPT-2-ENYL)ETHYL]TRICHLOROSILANE, tech-95, endo/exo isomers - SIB0986.0 - Gelest, Inc.
Specs
Chemical Formula C 9 H 1 3 Cl 3 Si
CAS Number 54076-73-2
Flash Point 230 F (110 C)
View Details
Silver Nitrate 2% Aqueous - s1889 - Poly Scientific
Specs
Chemical Name Silver Nitrate 2% Aqueous
State of Matter Liquids
View Details
Sodium Phosphate Monobasic Monohydrate ACS Granular - 2765 - Jost Chemical USA
Specs
Chemical Name Sodium Phosphate Monobasic Monohydrate ACS Granular
Chemical Formula NaH2PO4 · H20
CAS Number 10049-21-5
View Details