Mitsubishi Electric Cooling & Heating Heat Recovery Systems CITY MULTI VRF - Air Source

Description
The R2-Series simultaneously cools and heats different zones within a building to provide energy-saving heat-recovery operation through the use of the BC Controller. Supports up to 50 indoor units Available in both 208/230V and 460V up to 30 tons for various applications Cool one zone while heating another Set up zones to maximize simultaneous operation INVERTER-driven compressor for outstanding performance and optimized energy usage Uses a two-pipe system for increased installation savings Maximum pipe length: 2,624 feet The L-Generation Air Source VRF Outdoor Units represent the latest in a long line of innovations from Mitsubishi Electric Cooling & Heating. Featuring HexiCoil™ aluminum flat tube heat exchanger technology, the L-Generation offers best-in-class efficiency ratings across all categories improving on the already highly efficient variable refrigerant flow technology. With single modules up to 14 tons and an optimized footprint, the L-Generation Air Source Outdoor Unit is the perfect fit for any commercial application. Best-in-class efficiency ratings. Single modules up to 14 tons with the ability to combine modules for systems up to 28 tons. HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross section. Up to 50% less refrigerant charge required than previous generations. Floating/adjustable evaporation temperature in swing seasons, saving energy while maintaining exceptional performance. Automated and dynamic refrigerant temperature control. Optimized refrigerant circuit and component design for improved flow distribution, allowing maximum energy transfer with minimal power input. Superior high-ambient cooling performance with guaranteed operation to 126°F. Extended 10-year parts and compressor warranty available. The Hyper-Heating INVERTER (H2i®) R2-Series simultaneously cools and heats different zones within a building to provide energy saving heat recovery operation. Our 2-pipe H2i R2-Series gives you the flexibility to fit the specific needs of any building and provides reliable cold-climate heating performance. Innovative flash injection technology for tremendous heating capacity at lower outdoor temperatures Built-in base pan heater to prevent ice in drain pan (T models) 2-pipe, air-source, simultaneous cooling and heating INVERTER-driven compressor Connects to CITY MULTI® indoor units Connectable capacity of 50% to 150% Controlled via CITY MULTI® Controls Network Provides up to 100% heating capacity at 0° F outdoor ambient Provides up to 85% heating capacity at -13° F outdoor ambient
Description
The R2-Series simultaneously cools and heats different zones within a building to provide energy-saving heat-recovery operation through the use of the BC Controller. Supports up to 50 indoor units Available in both 208/230V and 460V up to 30 tons for various applications Cool one zone while heating another Set up zones to maximize simultaneous operation INVERTER-driven compressor for outstanding performance and optimized energy usage Uses a two-pipe system for increased installation savings Maximum pipe length: 2,624 feet The L-Generation Air Source VRF Outdoor Units represent the latest in a long line of innovations from Mitsubishi Electric Cooling & Heating. Featuring HexiCoil™ aluminum flat tube heat exchanger technology, the L-Generation offers best-in-class efficiency ratings across all categories improving on the already highly efficient variable refrigerant flow technology. With single modules up to 14 tons and an optimized footprint, the L-Generation Air Source Outdoor Unit is the perfect fit for any commercial application. Best-in-class efficiency ratings. Single modules up to 14 tons with the ability to combine modules for systems up to 28 tons. HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross section. Up to 50% less refrigerant charge required than previous generations. Floating/adjustable evaporation temperature in swing seasons, saving energy while maintaining exceptional performance. Automated and dynamic refrigerant temperature control. Optimized refrigerant circuit and component design for improved flow distribution, allowing maximum energy transfer with minimal power input. Superior high-ambient cooling performance with guaranteed operation to 126°F. Extended 10-year parts and compressor warranty available. The Hyper-Heating INVERTER (H2i®) R2-Series simultaneously cools and heats different zones within a building to provide energy saving heat recovery operation. Our 2-pipe H2i R2-Series gives you the flexibility to fit the specific needs of any building and provides reliable cold-climate heating performance. Innovative flash injection technology for tremendous heating capacity at lower outdoor temperatures Built-in base pan heater to prevent ice in drain pan (T models) 2-pipe, air-source, simultaneous cooling and heating INVERTER-driven compressor Connects to CITY MULTI® indoor units Connectable capacity of 50% to 150% Controlled via CITY MULTI® Controls Network Provides up to 100% heating capacity at 0° F outdoor ambient Provides up to 85% heating capacity at -13° F outdoor ambient

Suppliers

Company
Product
Description
Supplier Links
Heat Recovery Systems - CITY MULTI VRF - Air Source - Mitsubishi Electric Cooling & Heating
Suwanee, GA, United States
Heat Recovery Systems
CITY MULTI VRF - Air Source
Heat Recovery Systems CITY MULTI VRF - Air Source
The R2-Series simultaneously cools and heats different zones within a building to provide energy-saving heat-recovery operation through the use of the BC Controller. Supports up to 50 indoor units Available in both 208/230V and 460V up to 30 tons for various applications Cool one zone while heating another Set up zones to maximize simultaneous operation INVERTER-driven compressor for outstanding performance and optimized energy usage Uses a two-pipe system for increased installation savings Maximum pipe length: 2,624 feet The L-Generation Air Source VRF Outdoor Units represent the latest in a long line of innovations from Mitsubishi Electric Cooling & Heating. Featuring HexiCoil™ aluminum flat tube heat exchanger technology, the L-Generation offers best-in-class efficiency ratings across all categories improving on the already highly efficient variable refrigerant flow technology. With single modules up to 14 tons and an optimized footprint, the L-Generation Air Source Outdoor Unit is the perfect fit for any commercial application. Best-in-class efficiency ratings. Single modules up to 14 tons with the ability to combine modules for systems up to 28 tons. HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross section. Up to 50% less refrigerant charge required than previous generations. Floating/adjustable evaporation temperature in swing seasons, saving energy while maintaining exceptional performance. Automated and dynamic refrigerant temperature control. Optimized refrigerant circuit and component design for improved flow distribution, allowing maximum energy transfer with minimal power input. Superior high-ambient cooling performance with guaranteed operation to 126°F. Extended 10-year parts and compressor warranty available. The Hyper-Heating INVERTER (H2i®) R2-Series simultaneously cools and heats different zones within a building to provide energy saving heat recovery operation. Our 2-pipe H2i R2-Series gives you the flexibility to fit the specific needs of any building and provides reliable cold-climate heating performance. Innovative flash injection technology for tremendous heating capacity at lower outdoor temperatures Built-in base pan heater to prevent ice in drain pan (T models) 2-pipe, air-source, simultaneous cooling and heating INVERTER-driven compressor Connects to CITY MULTI® indoor units Connectable capacity of 50% to 150% Controlled via CITY MULTI® Controls Network Provides up to 100% heating capacity at 0° F outdoor ambient Provides up to 85% heating capacity at -13° F outdoor ambient

The R2-Series simultaneously cools and heats different zones within a building to provide energy-saving heat-recovery operation through the use of the BC Controller.

  • Supports up to 50 indoor units
  • Available in both 208/230V and 460V up to 30 tons for various applications
  • Cool one zone while heating another
  • Set up zones to maximize simultaneous operation
  • INVERTER-driven compressor for outstanding performance and optimized energy usage
  • Uses a two-pipe system for increased installation savings
  • Maximum pipe length: 2,624 feet

The L-Generation Air Source VRF Outdoor Units represent the latest in a long line of innovations from Mitsubishi Electric Cooling & Heating. Featuring HexiCoil™ aluminum flat tube heat exchanger technology, the L-Generation offers best-in-class efficiency ratings across all categories improving on the already highly efficient variable refrigerant flow technology. With single modules up to 14 tons and an optimized footprint, the L-Generation Air Source Outdoor Unit is the perfect fit for any commercial application.

  • Best-in-class efficiency ratings.
  • Single modules up to 14 tons with the ability to combine modules for systems up to 28 tons.
  • HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross section.
  • Up to 50% less refrigerant charge required than previous generations.
  • Floating/adjustable evaporation temperature in swing seasons, saving energy while maintaining exceptional performance.
  • Automated and dynamic refrigerant temperature control.
  • Optimized refrigerant circuit and component design for improved flow distribution, allowing maximum energy transfer with minimal power input.
  • Superior high-ambient cooling performance with guaranteed operation to 126°F.
  • Extended 10-year parts and compressor warranty available.

The Hyper-Heating INVERTER (H2i®) R2-Series simultaneously cools and heats different zones within a building to provide energy saving heat recovery operation.
Our 2-pipe H2i R2-Series gives you the flexibility to fit the specific needs of any building and provides reliable cold-climate heating performance.

  • Innovative flash injection technology for tremendous heating capacity at lower outdoor temperatures
  • Built-in base pan heater to prevent ice in drain pan (T models)
  • 2-pipe, air-source, simultaneous cooling and heating
  • INVERTER-driven compressor
  • Connects to CITY MULTI® indoor units
  • Connectable capacity of 50% to 150%
  • Controlled via CITY MULTI® Controls Network
  • Provides up to 100% heating capacity at 0° F outdoor ambient
  • Provides up to 85% heating capacity at -13° F outdoor ambient
Supplier's Site

Technical Specifications

  Mitsubishi Electric Cooling & Heating
Product Category Heat and Energy Recovery Systems
Product Number CITY MULTI VRF - Air Source
Product Name Heat Recovery Systems
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application Industrial
System Air to Air Heat Exchanger
View Details
Waste Heat Recovery Boilers -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Application Industrial
System Process Gas Recovery; Wastewater Heat Recovery
View Details