ChronoThane P is a family of aromatic ether based polyurethane elastomers. With a long history of reliable performance, this medical grade polymer has the versatility to be used across a broad range of applicational areas including catheters, ports and access devices.
These biocompatible materials possess characteristics such as low coefficient of friction, low extractables, dimensional stability, high impact resistance, and excellent tear strength.
ChronoThane P allows for ease of manufacturability and can be processed using conventional extrusion or injection molding equipment. These materials are available in hardnesses ranging from 75 Shore A to 75 Shore D.
Performance Polymers Group | |
---|---|
Product Category | Molding Compounds and Resins |
Product Number | ChronoThane P |
Product Name | Aromatic Polyether-Based Urethanes |
Type | Elastomer |
Form / Shape | Liquid (optional feature); Pellets |
Chemical System | Polyurethane |
Features | BioMedical |
Industry | Sanitary |