IC AMP CELLULAR 500MHZ-2.5GHZ
IC AMP CELLULAR 500MHZ-2.5GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-2534MA-S+ | 3157-ZX60-2534MA-S+-ND | ZX60-2534MA-S+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power Amplifier, 500 MHz to 2500 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | ||
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | SMA | ||
| Nominal Impedance | 50 |