Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 18 GHz, 50Ω
GAIN BLOCK, 700-18000 MHZ, 50
GAIN BLOCK, 700-18000 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-183-S+ | 3157-ZVA-183-S+-ND | ZVA-183-S+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 18 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Package Type | Connectorized | Connectorized; Module | |
| Connectors | SMA | ||
| Operating Voltage | 15 volts | 12 volts |