Mini-Circuits RF Power Dividers/Splitters ZN8PD1-53-S+

Description
8 WAYS PWRSPLTR, 500 - 5000 MHZ
Request a Quote Datasheet
Description
8 WAYS PWRSPLTR, 500 - 5000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZN8PD1-53-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZN8PD1-53-S+-ND
RF Power Dividers/Splitters 3157-ZN8PD1-53-S+-ND
8 WAYS PWRSPLTR, 500 - 5000 MHZ

8 WAYS PWRSPLTR, 500 - 5000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 3157-ZN8PD1-53-S+-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-116-13.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13250.00 to 13750.00 MHz
Insertion Loss 3.25 dB
View Details
PD4-0120, 4-Way Wilkinson Power Divider - PD4-0120 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 20000.00 MHz
View Details
4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZB8PD-2000-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.80 dB
Isolation 20.00 dB
View Details