Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 4000 MHz, 50Ω
GAIN BLOCK, 20 - 4000 MHZ, 50
GAIN BLOCK, 20 - 4000 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZJL-4HG+ | 3157-ZJL-4HG+-ND | ZJL-4HG+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 4000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | ||
| Package Type | Connectorized | Connectorized; Module | |
| Connectors | SMA | ||
| Nominal Impedance | 50 | ||
| Amplifier Type | Low Noise Amplifier; Power Amplifier |