Mini-Circuits RF Directional Coupler ZHDC-10-63-S+

Description
10.2 DB DIR COUP, 50 - 6000 MHZ
Request a Quote Datasheet
Description
10.2 DB DIR COUP, 50 - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-ZHDC-10-63-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-ZHDC-10-63-S+-ND
RF Directional Coupler 3157-ZHDC-10-63-S+-ND
10.2 DB DIR COUP, 50 - 6000 MHZ

10.2 DB DIR COUP, 50 - 6000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-ZHDC-10-63-S+-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-225-400-50-S - kTB Solutions
Specs
Frequency Range 225.00 to 400.00 MHz
Power 50.00 watts
Insertion Loss 0.30 dB
View Details
18.2 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - DBTC-18-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 6GHz Rated at 30 Watts - HRT-HC(1000/6000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 30.00 watts
View Details
Directional Couplers - D3-50001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details