Mini-Circuits RF Power Dividers/Splitters ZFSC-4-1-S+

Description
2 WAYS PWRSPLTR, 0.002 - 60 MHZ
Request a Quote Datasheet
Description
2 WAYS PWRSPLTR, 0.002 - 60 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZFSC-4-1-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZFSC-4-1-S+-ND
RF Power Dividers/Splitters 3157-ZFSC-4-1-S+-ND
2 WAYS PWRSPLTR, 0.002 - 60 MHZ

2 WAYS PWRSPLTR, 0.002 - 60 MHZ

Buy Now Datasheet
1MHz 1000MHz Rf Power Divider Splitter - 851-ZFSC-4-1-S+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 1000MHz Rf Power Divider Splitter
851-ZFSC-4-1-S+
1MHz 1000MHz Rf Power Divider Splitter 851-ZFSC-4-1-S+
Combiner/Splitter 1-IN 4-OUT 1MHz to 1000MHz Case G-15 Product overview: ZFSC-4-1-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1000MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFSC-4-1-S+ can be used for catalog matching and distributor lookup.

Combiner/Splitter 1-IN 4-OUT 1MHz to 1000MHz Case G-15 Product overview: ZFSC-4-1-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1000MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFSC-4-1-S+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZFSC-4-1-S+-ND 851-ZFSC-4-1-S+
Product Name RF Power Dividers/Splitters 1MHz 1000MHz Rf Power Divider Splitter
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-46002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
RF Power Dividers/Splitters - 3157-ZB8PD-622-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.80 dB
Isolation 16.00 dB
View Details
70 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD158122A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
Power Splitters/Combiners - WM2PD-0.5-8-N - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors UHF
View Details