The ZEQ-8-44K+ is a broadband coaxial negative insertion loss slope equalizer designed for DC to 40 GHz applications, compensating frequency-dependent losses in amplifiers and transmission systems. It features a typical slope of 7.4 dB, minimal slope deviation of ±0.4 dB, and a 50 Ohm impedance match with typical return loss of 15 dB. The device is bi-directional, operates from -40°C to +85°C, and handles up to +27 dBm input power, derating to +25 dBm at 85°C. It is packaged in a UK2938-2 case measuring 0.56 x 0.56 inches with 2.92mm female connectors on both ports and weighs 20 grams.
Mini-Circuits’ ZEQ-8-44K+ is a broadband, connectorized negative insertion loss slope equalizer, with a slope of 7.4 dB typ. over the range of DC to 40 GHz. The model is bi-directional and offers excellent electrical performance in applications where frequency dependent transmission line losses (negative gain slope) hinder the overall system performance. Model ZEQ-8-44K+ is a great choice for compensating negative gain slope of amplifiers, receivers and transmitters to achieve a flat gain response with respect to frequency.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | ZEQ-8-44K+ |
| Product Name | 7.4 dB Fixed Slope Equalizer, DC - 40000 MHz |