The VEQY-6-63+ is a connectorized microwave gain equalizer with a nominal attenuation slope of 6 dB, designed to compensate for negative gain slope in amplifiers and transmitters across DC to 6 GHz. It features an excellent VSWR of 1.2:1 typical, operates from -40°C to 85°C, and handles up to 32 dBm RF power. The device uses SMA connectors, with Port 1 as SMA-female and Port 2 as SMA-male, and is housed in a FF704 case measuring 10.41 x 6.32 x 7.92 mm and weighing 10 grams. The part is RoHS compliant.
Mini-Circuits’ VEQY-6-63+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD* MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. VEQY-6-63+ has a nominal attenuation slope of 6 dB.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | VEQY-6-63+ |
| Product Name | 6.3 dB Fixed Slope Equalizer, 10 - 6000 MHz |