EQY-0-123+ is a wideband, absorptive gain equalizer operating from DC to 12 GHz with a linear positive slope, designed to compensate for gain variations in RF systems. It features a 1.5x1.5 mm, 6-lead QFN-style package with an exposed paddle, and provides typical input and output return loss of 20 dB across the band. The device is fabricated using a GaAs MMIC IPD process, is RoHS compliant, and supports bidirectional signal flow.
EQY-0-123+ is a wideband, absorptive gain slope equalizer fabricated using a highly reliable and repeatable GaAs MMIC IPD process. Operating from DC to 12 GHz, this model achieves outstanding linear slope while maintaining excellent return loss throughout the entire band due to its absorptive design. This model is packaged in a compact 1.5x1.5 mm package, making it an ideal choice for dense circuit layouts across a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, and ECM Defense Systems.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-0-123+ |
| Product Name | 0 dB SMT Fixed Slope Equalizer, DC - 12 GHz |