Mini-Circuits 12.5 dB SMT Voltage Variable Equalizer, 50 - 1220 MHz, 50Ω VAEQ-1220+

Description
The VAEQ-1220+ is a 50Ω Voltage Variable Equalizer built into a shielded case (size of .394”x.394”x.150”, 10 x 10 x 3.8 mm). This model offers excellent performance over a wide frequency range of 50 to 1220 MHz with the variable slope providing great flexibility in a small 10 mm package. The VAEQ-1220+ is often used to compensate RF chain gain flatness or cable loss versus frequency.
Request a Quote Datasheet
Description
The VAEQ-1220+ is a 50Ω Voltage Variable Equalizer built into a shielded case (size of .394”x.394”x.150”, 10 x 10 x 3.8 mm). This model offers excellent performance over a wide frequency range of 50 to 1220 MHz with the variable slope providing great flexibility in a small 10 mm package. The VAEQ-1220+ is often used to compensate RF chain gain flatness or cable loss versus frequency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.5 dB SMT Voltage Variable Equalizer, 50 - 1220 MHz, 50Ω - VAEQ-1220+ - Mini-Circuits
Brooklyn, NY, United States
12.5 dB SMT Voltage Variable Equalizer, 50 - 1220 MHz, 50Ω
VAEQ-1220+
12.5 dB SMT Voltage Variable Equalizer, 50 - 1220 MHz, 50Ω VAEQ-1220+
The VAEQ-1220+ is a 50Ω Voltage Variable Equalizer built into a shielded case (size of .394”x.394”x.150”, 10 x 10 x 3.8 mm). This model offers excellent performance over a wide frequency range of 50 to 1220 MHz with the variable slope providing great flexibility in a small 10 mm package. The VAEQ-1220+ is often used to compensate RF chain gain flatness or cable loss versus frequency.

The VAEQ-1220+ is a 50Ω Voltage Variable Equalizer built into a shielded case (size of .394”x.394”x.150”, 10 x 10 x 3.8 mm). This model offers excellent performance over a wide frequency range of 50 to 1220 MHz with the variable slope providing great flexibility in a small 10 mm package. The VAEQ-1220+ is often used to compensate RF chain gain flatness or cable loss versus frequency.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Equalizers
Product Number VAEQ-1220+
Product Name 12.5 dB SMT Voltage Variable Equalizer, 50 - 1220 MHz, 50Ω
Unlock Full Specs
to access all available technical data

Similar Products