Mini-Circuits RF Directional Coupler TCD-18-4+

Description
RF Directional Coupler General Purpose 5MHz ~ 1GHz 17.9 ± 0.5dB 1W 6-SMD, Flat Leads
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 5MHz ~ 1GHz 17.9 ± 0.5dB 1W 6-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-TCD-18-4+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-TCD-18-4+TR-ND
RF Directional Coupler 3157-TCD-18-4+TR-ND
RF Directional Coupler General Purpose 5MHz ~ 1GHz 17.9 ± 0.5dB 1W 6-SMD, Flat Leads

RF Directional Coupler General Purpose 5MHz ~ 1GHz 17.9 ± 0.5dB 1W 6-SMD, Flat Leads

Buy Now Datasheet
RF Directional Coupler - TCD-18-4+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
TCD-18-4+
RF Directional Coupler TCD-18-4+
RF Directional Coupler General Purpose 5MHz ~ 1GHz 17.9 ± 0.5dB 1W 6-SMD, Flat Leads

RF Directional Coupler General Purpose 5MHz ~ 1GHz 17.9 ± 0.5dB 1W 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 3157-TCD-18-4+TR-ND TCD-18-4+
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 20dB SMA-Female Directional Coupler From 0.5GHz to 18GHz Rated at 50 Watts - HRT-DQ(500/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18000.00 MHz
Power 50.00 watts
View Details