Mini-Circuits 40MHz 2500MHz Rf Mixer SYM-25DLHW

Description
Double Balanced Mixer, 40MHz Min, 2500MHz Max, 8.8dB Conversion Loss-Max, CASE TTT167, 6 PIN Product overview: SYM-25DLHW from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 2500MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 40MHz, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-25DLHW can be used for catalog matching and distributor lookup.
Request a Quote
Description
Double Balanced Mixer, 40MHz Min, 2500MHz Max, 8.8dB Conversion Loss-Max, CASE TTT167, 6 PIN Product overview: SYM-25DLHW from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 2500MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 40MHz, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-25DLHW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40MHz 2500MHz Rf Mixer - 861-SYM-25DLHW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHz 2500MHz Rf Mixer
861-SYM-25DLHW
40MHz 2500MHz Rf Mixer 861-SYM-25DLHW
Double Balanced Mixer, 40MHz Min, 2500MHz Max, 8.8dB Conversion Loss-Max, CASE TTT167, 6 PIN Product overview: SYM-25DLHW from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 2500MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 40MHz, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-25DLHW can be used for catalog matching and distributor lookup.

Double Balanced Mixer, 40MHz Min, 2500MHz Max, 8.8dB Conversion Loss-Max, CASE TTT167, 6 PIN Product overview: SYM-25DLHW from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 2500MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 40MHz, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-25DLHW can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - SYM-25DLHW - 839337-SYM-25DLHW - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SYM-25DLHW
839337-SYM-25DLHW
RF Mixers - SYM-25DLHW 839337-SYM-25DLHW
Manufacturer: Mini-Circuits Win Source Part Number: 839337-SYM-25DLHW Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 839337-SYM-25DLHW
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-SYM-25DLHW 839337-SYM-25DLHW
Product Name 40MHz 2500MHz Rf Mixer RF Mixers - SYM-25DLHW
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-2500-8000 - kTB Solutions
Specs
RF 2500 to 8000 MHz
LO 2500 to 8000 MHz
IF 0.0 to 4000 MHz
View Details
M2-0219LZ, Triple-Balanced Mixers - M2-0219LZ - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 19000 MHz
View Details
Rf Mixer - 861-SKY73083-21 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 1700 to 2200 MHz
View Details
4 suppliers
RF Mixers - 3157-SMIQ-5143H+DKR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 5000 to 14000 MHz
View Details