Mini-Circuits RF Directional Coupler SYDC-20-13HP+

Description
20 DB BI-DIR COUP, 40 - 1000 MHZ
Request a Quote Datasheet
Description
20 DB BI-DIR COUP, 40 - 1000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-SYDC-20-13HP+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-SYDC-20-13HP+CT-ND
RF Directional Coupler 3157-SYDC-20-13HP+CT-ND
20 DB BI-DIR COUP, 40 - 1000 MHZ

20 DB BI-DIR COUP, 40 - 1000 MHZ

Buy Now Datasheet
RF Directional Coupler - 3157-SYDC-20-13HP+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-SYDC-20-13HP+TR-ND
RF Directional Coupler 3157-SYDC-20-13HP+TR-ND
20 DB BI-DIR COUP, 40 - 1000 MHZ

20 DB BI-DIR COUP, 40 - 1000 MHZ

Buy Now Datasheet
RF Directional Coupler - 3157-SYDC-20-13HP+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-SYDC-20-13HP+DKR-ND
RF Directional Coupler 3157-SYDC-20-13HP+DKR-ND
20 DB BI-DIR COUP, 40 - 1000 MHZ

20 DB BI-DIR COUP, 40 - 1000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-SYDC-20-13HP+CT-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 8GHz Rated at 50 Watts - HRT-DQ(2000/8000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details