Mini-Circuits RF Directional Coupler SYDC-18-23+

Description
BI-DIRECTIONAL CPLR, 10-2000 MHZ
Request a Quote Datasheet
Description
BI-DIRECTIONAL CPLR, 10-2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-SYDC-18-23+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-SYDC-18-23+TR-ND
RF Directional Coupler 3157-SYDC-18-23+TR-ND
BI-DIRECTIONAL CPLR, 10-2000 MHZ

BI-DIRECTIONAL CPLR, 10-2000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-SYDC-18-23+TR-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount; 8-SMD, No Lead
Frequency Range 10.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 6GHz to 18GHz Rated at 30 Watts - HRT-HC(6000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details