Mini-Circuits RF Filters SLP-300+

Description
LUMPED LC LPF, DC - 270 MHZ, 50
Request a Quote Datasheet
Description
LUMPED LC LPF, DC - 270 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-SLP-300+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC LPF, DC - 270 MHZ, 50

LUMPED LC LPF, DC - 270 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-SLP-300+-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 270000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2400-2500MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2450/100)-1739S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
978 MHz RF BAW Filters - QPQ0978 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
Passive GaAs MMIC 11.98 - 13.91 GHz Bandpass Filter - MFBP-00081CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11980 to 13910 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details