Mini-Circuits RF Filters SLP-1.9+

Description
LUMPED LC LPF, DC - 1.9 MHZ, 50
Request a Quote Datasheet
Description
LUMPED LC LPF, DC - 1.9 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-SLP-1.9+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC LPF, DC - 1.9 MHZ, 50

LUMPED LC LPF, DC - 1.9 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-SLP-1.9+-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

2275-2325MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2300/50)-1881S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 1 dB
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
RF Filters - 3157-ULP-105+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 105000 kHz
View Details
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855782 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details