RF PWR DVDR 600MHZ-3GHZ 22SMD Product overview: SEPS-2-33+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ, 3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 600MHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SEPS-2-33+ can be used for catalog matching and distributor lookup.
Manufacturer: Mini-Circuits
Win Source Part Number: 749153-SEPS-2-33+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1628+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RF Power Divider 600MHz ~ 3GHz Isolation (Min) 17dB, 1.75 VSWR (Max), 5° Imbalance (Max) 22-SMD, No Lead
RF PWR DVDR 600MHZ-3GHZ 22SMD
RF PWR DVDR 600MHZ-3GHZ 22SMD
RF Power Divider 600 MHz ~ 3 GHz Isolation (Min) 17dB, 1.75 VSWR (Max), 5° Imbalance (Max) 22-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-SEPS-2-33+ | SEPS-2-33+ | 3157-SEPS-2-33+TR-ND | SEPS-2-33+ |
| Product Name | 600MHZ 3GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters - SEPS-2-33+ | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | 22-SMD, No Lead | 22-SMD, No Lead | |
| Connectors | SMD/SMT | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |