Mini-Circuits RF Power Dividers/Splitters SCP-2-1+

Description
RF Power Divider 100kHz ~ 400MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead
Request a Quote Datasheet
Description
RF Power Divider 100kHz ~ 400MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SCP-2-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCP-2-1+DKR-ND
RF Power Dividers/Splitters 3157-SCP-2-1+DKR-ND
RF Power Divider 100kHz ~ 400MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead

RF Power Divider 100kHz ~ 400MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCP-2-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCP-2-1+CT-ND
RF Power Dividers/Splitters 3157-SCP-2-1+CT-ND
RF Power Divider 100kHz ~ 400MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead

RF Power Divider 100kHz ~ 400MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCP-2-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCP-2-1+TR-ND
RF Power Dividers/Splitters 3157-SCP-2-1+TR-ND
RF Power Divider 100kHz ~ 400MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead

RF Power Divider 100kHz ~ 400MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead

Buy Now Datasheet
100 KHZ 400MHZ Rf Power Divider Splitter - 851-SCP-2-1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 KHZ 400MHZ Rf Power Divider Splitter
851-SCP-2-1+
100 KHZ 400MHZ Rf Power Divider Splitter 851-SCP-2-1+
RF PWR DVDR 100 KHZ-400MHZ 8SMD Product overview: SCP-2-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 KHZ, 400MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 100 KHZ, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCP-2-1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 100 KHZ-400MHZ 8SMD Product overview: SCP-2-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 KHZ, 400MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 100 KHZ, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCP-2-1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SCP-2-1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCP-2-1+
RF Power Dividers/Splitters SCP-2-1+
RF Power Divider 100 kHz ~ 400 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead

RF Power Divider 100 kHz ~ 400 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SCP-2-1+DKR-ND 851-SCP-2-1+ SCP-2-1+
Product Name RF Power Dividers/Splitters 100 KHZ 400MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 8-SMD, Flat Leads Tape & Reel (TR) 8-SMD, Flat Lead
Insertion Loss 0.40 dB 0.40 dB 0.40 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6005180 - 6005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.50 dB
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
2 Way Power Divider - 5o31481570 - 5o.com
Specs
Connectors Type N; N
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 18000.00 MHz
View Details
Power Splitters/Combiners - WM4PD-0.4-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
Frequency 400.00 to 7200.00 MHz
View Details