Mini-Circuits RF Power Dividers/Splitters SCN-3-16+

Description
3 WAYS LTCC POWER SPLITTER, 950
Request a Quote Datasheet
Description
3 WAYS LTCC POWER SPLITTER, 950
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SCN-3-16+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-3-16+CT-ND
RF Power Dividers/Splitters 3157-SCN-3-16+CT-ND
3 WAYS LTCC POWER SPLITTER, 950

3 WAYS LTCC POWER SPLITTER, 950

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCN-3-16+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-3-16+DKR-ND
RF Power Dividers/Splitters 3157-SCN-3-16+DKR-ND
3 WAYS LTCC POWER SPLITTER, 950

3 WAYS LTCC POWER SPLITTER, 950

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCN-3-16+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-3-16+TR-ND
RF Power Dividers/Splitters 3157-SCN-3-16+TR-ND
3 WAYS LTCC POWER SPLITTER, 950

3 WAYS LTCC POWER SPLITTER, 950

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 3157-SCN-3-16+CT-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 3-Way
Unlock Full Specs
to access all available technical data

Similar Products

Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-4-1W-S+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module
Insertion Loss 0.60 dB
View Details
4 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD2828F - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details