Mini-Circuits Filters - RF Filters SCLF-420+

Description
Win Source Part Number: 1091879-SCLF-420+ Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Frequency: 470MHz (Cutoff) Insertion Loss: 1dB Filter Type: Low Pass Height (Max): 0.280" (7.11mm) Package / Case: 8-SMD, Flat Leads Dimension: 0.750" L x 0.380" W (19.05mm x 9.65mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-SCLF-420+TR
Request a Quote Datasheet
Description
Win Source Part Number: 1091879-SCLF-420+ Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Frequency: 470MHz (Cutoff) Insertion Loss: 1dB Filter Type: Low Pass Height (Max): 0.280" (7.11mm) Package / Case: 8-SMD, Flat Leads Dimension: 0.750" L x 0.380" W (19.05mm x 9.65mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-SCLF-420+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
SCLF-420+
Filters - RF Filters SCLF-420+
Win Source Part Number: 1091879-SCLF-420+ Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Frequency: 470MHz (Cutoff) Insertion Loss: 1dB Filter Type: Low Pass Height (Max): 0.280" (7.11mm) Package / Case: 8-SMD, Flat Leads Dimension: 0.750" L x 0.380" W (19.05mm x 9.65mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-SCLF-420+TR

Win Source Part Number: 1091879-SCLF-420+
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 470MHz (Cutoff)
Insertion Loss: 1dB
Filter Type: Low Pass
Height (Max): 0.280" (7.11mm)
Package / Case: 8-SMD, Flat Leads
Dimension: 0.750" L x 0.380" W (19.05mm x 9.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-SCLF-420+TR

Buy Now Datasheet
RF Filters - 3157-SCLF-420+TR-ND - DigiKey
Thief River Falls, MN, United States
470MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 8-SMD, Flat Leads

470MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 8-SMD, Flat Leads

Buy Now Datasheet
RF Filters - SCLF-420+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
SCLF-420+
RF Filters SCLF-420+
RF FILTER LOW PASS 470MHZ 8SMD

RF FILTER LOW PASS 470MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SCLF-420+ 3157-SCLF-420+TR-ND SCLF-420+
Product Name Filters - RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o26130350 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -25 to 75 C (-13 to 167 F)
Fc 3420 to 3510 MHz
View Details
Passive GaAs MMIC 17.55-24.09 GHz Bandpass Filter - MFBP-00036PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17550 to 24090 MHz
View Details
RF Filters - 2312-QPQ1903SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
Ceramic Filters - 3157-HFCN-6010+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 10650 MHz
View Details
3 suppliers