Mini-Circuits RF Filters SCLF-4.7+

Description
5.6MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, Flat Leads
Request a Quote Datasheet
Description
5.6MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-SCLF-4.7+TR-ND - DigiKey
Thief River Falls, MN, United States
5.6MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, Flat Leads

5.6MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - SCLF-4.7+
SCLF-4.7+
RF Filters - SCLF-4.7+ SCLF-4.7+
Manufacturer: Mini-Circuits Win Source Part Number: 893847-SCLF-4.7+ Features: 5.6MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, Flat Leads Package: Reel - TR Package: 8-SMD, Flat Leads Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 893847-SCLF-4.7+
Features: 5.6MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, Flat Leads
Package: Reel - TR
Package: 8-SMD, Flat Leads
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - SCLF-4.7+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
SCLF-4.7+
RF Filters SCLF-4.7+
RF FILTER LOW PASS 5.6MHZ 8SMD

RF FILTER LOW PASS 5.6MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-SCLF-4.7+TR-ND SCLF-4.7+ SCLF-4.7+
Product Name RF Filters RF Filters - SCLF-4.7+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
Lumped LC Band Pass Filter, 30 - 88 MHz, 50Ω - BPF-C59+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 59 dB
View Details
3 suppliers
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details