Mini-Circuits RF Filters - SCLF-1000+ SCLF-1000+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 893844-SCLF-1000+ Features: 1.2GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads Package: Reel - TR Package: 8-SMD, Flat Leads Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 893844-SCLF-1000+ Features: 1.2GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads Package: Reel - TR Package: 8-SMD, Flat Leads Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - SCLF-1000+
SCLF-1000+
RF Filters - SCLF-1000+ SCLF-1000+
Manufacturer: Mini-Circuits Win Source Part Number: 893844-SCLF-1000+ Features: 1.2GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads Package: Reel - TR Package: 8-SMD, Flat Leads Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 893844-SCLF-1000+
Features: 1.2GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads
Package: Reel - TR
Package: 8-SMD, Flat Leads
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - 3157-SCLF-1000+TR-ND - DigiKey
Thief River Falls, MN, United States
1.2GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 8-SMD, Flat Leads

1.2GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 8-SMD, Flat Leads

Buy Now Datasheet
RF Filters - SCLF-1000+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
SCLF-1000+
RF Filters SCLF-1000+
RF FILTER LOW PASS 1.2GHZ 8SMD

RF FILTER LOW PASS 1.2GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SCLF-1000+ 3157-SCLF-1000+TR-ND SCLF-1000+
Product Name RF Filters - SCLF-1000+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 30.5 GHz Lowpass Filter - MFLP-00039CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 30500 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
RF Filters - 1761-B114MB1S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11429 MHz
View Details
RF Filters - 3157-ULP-105+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 105000 kHz
View Details